EN
  • EN
  • DE

SI2165-C-FM

Part No SI2165-C-FM
Manufacturer Silicon Labs
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Linear - Video Processing
Win Source Part Number 189558-SI2165-C-FM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2165-C-FM CAD Model

Description

The SI2165-C-FM is a digital TV demodulator integrated circuit designed by Silicon Labs, primarily for cable television applications. It likely incorporates advanced demodulation techniques to ensure reliable signal reception and decoding. The device is optimized for low power consumption and ease of integration into various TV receiver systems.

Applications:

  • Digital Cable Set-Top Boxes (STBs)
  • Cable TV Receivers
  • PC TV Tuner Cards for Cable
  • Integrated Digital Televisions (IDTVs) with Cable Support

Features:

  • Supports DVB-C (Digital Video Broadcasting - Cable) standard
  • High-performance demodulation
  • Low power consumption
  • Flexible IF (Intermediate Frequency) interface
  • Integrated ADC (Analog-to-Digital Converter)
  • SPI/I2C control interface
  • Automatic gain control (AGC)

Benefits:

  • Improved signal reception in noisy cable environments
  • Reduced power consumption for energy efficiency
  • Simplified integration into existing TV systems
  • Lower system cost
  • Faster time-to-market for new products

Additional Details:

The SI2165-C-FM includes an integrated ADC to convert the analog IF signal from the tuner to a digital signal for processing. The device uses advanced channel equalization to compensate for distortions in the cable channel. The SPI/I2C interface allows for easy configuration of the device and monitoring of its status. The flexible IF interface allows the device to be used with a variety of tuners. Refer to the device datasheet for detailed specifications, including operating voltage, power consumption, and package information. Example application schematics and PCB layout recommendations are also provided in the datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess