EN
  • EN
  • DE

SI3230-FM

Part No SI3230-FM
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189773-SI3230-FM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3230-FM CAD Model

Description

The SI3230-FM is a single-channel, low-power Subscriber Line Interface Circuit (SLIC) designed by Silicon Labs for voice applications. It provides a complete analog front-end solution for connecting to telephone lines in VoIP (Voice over Internet Protocol) gateways, PBX systems, and other communication equipment. This device is designed for low power consumption and high integration, making it suitable for a variety of applications where energy efficiency is crucial.

Applications

  • VoIP Gateways (Integrated Access Devices - IADs)
  • PBX (Private Branch Exchange) Systems
  • FXS Ports in Routers and Modems
  • Wireless Local Loop (WLL) Applications
  • Central Office (CO) Line Cards

Features

  • Single-channel SLIC
  • Integrated ringing generation with programmable ringing waveforms and frequencies
  • Programmable loop feed voltage and current limiting for optimized line performance
  • Integrated DC-DC controller for efficient power management and conversion
  • Battery switch functionality allowing for backup power during power outages
  • On-hook transmission support for services such as caller ID and message waiting indication
  • Two-wire impedance matching to ensure optimal line performance under varying conditions
  • PCM/SPI digital interface for streamlined integration with digital systems
  • Comprehensive test modes to facilitate line diagnostics and troubleshooting
  • Low power consumption in both active and standby modes for energy-efficient operation

Benefits

  • Reduced overall system cost and board space requirements due to its high integration
  • Improved voice quality through the use of advanced line interface capabilities
  • Lower power consumption, making it an ideal choice for energy-conscious applications
  • Simplified system design as a result of its integrated DC-DC control and ringing generation features
  • Enhanced reliability due to built-in protection features and robust design
  • Flexible programmability which enables adaptation to diverse line conditions and regulatory requirements

Additional Details

The SI3230-FM includes an integrated ringing generator that is capable of producing a broad range of ringing waveforms and frequencies, ensuring compliance with various global telecommunications standards. The programmable loop feed enables the customization of line characteristics to optimize performance for different loop lengths and line conditions. Its integrated DC-DC controller improves power efficiency, minimizing heat dissipation and prolonging battery life in scenarios requiring backup power.

On-hook transmission capabilities facilitate advanced features like caller ID and message waiting indication. The comprehensive test modes provided allow for efficient line diagnostics and troubleshooting, thereby reducing maintenance time and associated costs. This device is available in a compact package and is designed to operate from a wide range of supply voltages, making it suitable for telecommunications applications requiring a highly integrated, low-power single-channel SLIC.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Lowest to $85.6225
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
ST-Ericsson Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess