EN
  • EN
  • DE

SI32171-FM1

Part No SI32171-FM1
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837533-SI32171-FM1
Ultra Librarian 3D Model Ultra Librarian SI32171-FM1 CAD Model

Description

The SI32171-FM1 is a single-channel ProSLIC (Programmable Subscriber Line Interface Circuit) device manufactured by Silicon Labs. It is designed for voice applications in customer premises equipment (CPE) such as VoIP gateways, routers, and integrated access devices (IADs). This device provides a complete analog telephone interface, including battery feed, ringing, and supervision functions.

Applications:

  • VoIP Gateways
  • Routers
  • Integrated Access Devices (IADs)
  • Fiber to the Home (FTTH) ONTs
  • Cable Modems with Voice

Features:

  • Single-channel ProSLIC
  • Low power consumption
  • Integrated ringing generator
  • Battery feed with programmable voltage and current
  • Line supervision with hook switch detection
  • Programmable impedance matching
  • G.711/G.729 voice codec support

Benefits:

  • Reduced system cost and size
  • Extended battery life for portable devices
  • Simplified design and manufacturing
  • Improved voice quality
  • Global compliance with telecom standards

Additional Details:

The SI32171-FM1 integrates all the necessary functions to provide a complete analog telephone interface. The integrated ringing generator eliminates the need for an external ringing generator, reducing system cost and size. The battery feed provides a regulated voltage and current to the telephone, ensuring proper operation. The line supervision function monitors the status of the telephone line, detecting on-hook and off-hook conditions. The programmable impedance matching allows the device to be configured to match the impedance of different telephone lines worldwide. It supports G.711 and G.729 voice codecs, ensuring high-quality voice communication. The low power consumption of the SI32171-FM1 makes it suitable for use in portable devices. Furthermore, the device is designed to meet all relevant global telecom standards, including FCC Part 68 and ITU-T K.21. This ensures that devices using the SI32171-FM1 can be used worldwide without modification.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess