The SI3216-FM is a ProSLIC (Programmable Subscriber Line Interface Circuit) made by Silicon Labs. It provides a complete analog telephone interface solution for Voice over IP (VoIP) and other telecommunications applications. This device integrates all necessary functions to interface a digital system to a traditional analog telephone line, including battery feed, ringing, supervision, and hybrid functions.
Applications
- VoIP Gateways
- IP Phones
- Fiber to the Home (FTTH) equipment
- Cable Modems with voice ports
- Wireless Local Loop (WLL) systems
Features
- Integrated DC-DC converter controller for efficient power management
- Programmable battery feed voltage to optimize line performance
- Low power consumption to reduce overall system power requirements
- Integrated ringing generator control for simplified ringing circuitry
- Loop current sensing and reporting for line monitoring and diagnostics
- Worldwide Programmability to adapt to different telecom standards
- G.711 and G.729 voice codec compatibility for clear voice transmission
- Advanced Diagnostics for easy troubleshooting and maintenance
Benefits
- Reduced system cost due to high integration and minimal external components
- Improved power efficiency, leading to lower energy consumption and heat dissipation
- Flexible programmability allows for global deployment and adaptation to different networks
- Enhanced reliability and stability of the telephone line interface for consistent performance
- Simplified system design and faster time-to-market, reducing development efforts
Additional Details
The SI3216-FM is designed to operate from a single 3.3V power supply and includes an integrated DC-DC converter controller to generate the higher voltages required for battery feed and ringing. Its programmability allows adaptation to various telephone line impedance and signaling requirements found in different countries. The low-power consumption makes it suitable for energy-efficient applications. It also includes comprehensive diagnostic features for monitoring loop current, voltage, and other parameters, which simplifies system troubleshooting and maintenance. This device supports both short and long loops, making it applicable to various network infrastructures. It's typically available in a small surface-mount package, suitable for compact designs.