EN
  • EN
  • DE

SI3210M-BT

Part No SI3210M-BT
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC SLIC/CODEC PROG 38TSSOP / SLIC 1-CH 60dB 41mA 3.3V/5V 38-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Silicon Labs
Series ProSLIC
Packaging Tube
Part Status Obsolete(EOL)
Function Subscriber Line Interface Concept (SLIC), CODEC
Interface PCM, SPI
Number of Circuits 1
Operating Supply Voltage 3.3V, 5V
Operating Supply Current 88mA
Power (Watts) 700mW
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Includes BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes
Win Source Part Number 794224-SI3210M-BT
Popularity Medium
Supply and Demand Status Limited
Family Name Si3210
Introduction Date July 28, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI3210M-BT CAD Model

Description

The SI3210M-BT is a ProSLIC integrated circuit used for subscriber line interface concept (SLIC) and codec applications.

  • Manufacturer: Silicon Labs
  • Win Source Part Number: 794224
  • Package: Tube
  • Package/Case: 38-TFSOP (0.173", 4.40mm Width)
  • Manufacturer Package: 38-TSSOP
  • Circuits: 1
  • Mounting Type: SMD
  • Power Rating: 700mW
  • Operating Voltage: 3.3V, 5V
  • Interface: PCM, SPI
  • Functions: BORSCHT, DTMF generation and decoding, FSK generation, pulse metering generation, and voice loopback test modes
  • Introduction Date: July 28, 1998
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete/End of Life
  • Compliance: Halogen-free

You May Also Be Interested in

Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Lowest to $6.2971
Broadcom Limited
Lowest to $10.8258
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Intersil
Lowest to $4.8140
Others
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess