The SI3205-GS is a ProSLIC (Programmable Subscriber Line Interface Circuit) device from Silicon Labs. This integrated circuit provides a complete analog telephone interface solution designed for Voice over IP (VoIP) and other telecommunications applications. It serves as the bridge between digital communication systems and traditional analog telephone lines, incorporating features such as battery feed, ringing generation, supervision, and hybrid functionality.
Applications
- VoIP Gateways
- IP Phones
- Wireless Local Loop (WLL) systems
- Central Office (CO) Line Cards
- Private Branch Exchange (PBX) systems
Features
- Integrated DC-DC converter controller
- Programmable battery feed voltage
- Low power consumption
- Integrated ringing generator control
- Loop current sensing and reporting
- Worldwide Programmability for impedance and signaling
- G.711, G.729 voice codec compatibility
- Advanced Diagnostics for monitoring line conditions
Benefits
- Reduced BOM cost due to high level of integration
- Lower power consumption contributing to energy efficiency
- Flexible programmability facilitating global deployment
- Improved reliability and stability of analog telephone interfaces
- Simplified system design resulting in faster development cycles
Additional Details
The SI3205-GS operates on a single 3.3V power supply. It utilizes an integrated DC-DC converter controller to generate the required voltages for battery feed and ringing signals. Its programmability allows adaptation to diverse telephone line impedances and signaling protocols across different countries. The device's low-power operation makes it suitable for energy-sensitive applications. It incorporates diagnostic capabilities for monitoring loop current, voltage levels, and other critical parameters, thereby simplifying system troubleshooting and maintenance. Compatibility with both short and long loops ensures applicability across various network infrastructures. The SI3205-GS is available in a compact surface mount package.