EN
  • EN
  • DE

SI3021-KS

Part No SI3021-KS
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189695-SI3021-KS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3021-KS CAD Model

Description

The SI3021-KS is an ISOmodem device manufactured by Silicon Labs. It is designed for data access arrangement (DAA) functionality in modem applications. This integrated circuit provides a complete analog interface to the telephone line, enabling robust and reliable data communication.

Applications

  • Modems
  • Remote Access Servers (RAS)
  • Point-of-Sale (POS) Terminals
  • Set-Top Boxes
  • Embedded Systems requiring telephone line connectivity

Features

  • Integrated Data Access Arrangement (DAA)
  • Worldwide Compliance
  • Low Power Consumption
  • 2-Wire Analog Interface
  • Programmable Hybrid
  • Ring Detect Functionality
  • Surge Protection
  • Global Regulatory Compliance: Designed to meet stringent worldwide telecom regulatory requirements.
  • On-Chip Hybrid and Isolation: Simplifies design and reduces the number of external components.
  • Programmable Parameters: Allows customization for different line impedance and signal levels.

Benefits

  • Simplified Design: Reduces the complexity of modem designs by integrating all necessary analog functions.
  • Reduced Bill of Materials (BOM) Cost: Fewer external components translate to lower overall system costs.
  • Global Compatibility: Can be used in various countries with different telephone line standards.
  • Improved Performance: Provides reliable data transmission with enhanced signal quality.
  • Lower Power Consumption: Suitable for battery-powered applications and reduces overall energy consumption.

Additional Details

The SI3021-KS integrates all the necessary components for interfacing with a telephone line, including a programmable hybrid, isolation circuitry, and ring detection. It supports various modulation schemes and data rates, depending on the specific modem application. The device is designed to meet worldwide regulatory requirements for telecom equipment, ensuring compliance in different regions.

It operates over a wide voltage range and is designed for low power consumption. The small form factor allows for integration into compact devices. The surge protection circuitry safeguards the device and connected equipment from voltage spikes on the telephone line. The programmable hybrid enables optimization of signal transmission and reception for different line impedances, improving overall performance. It includes comprehensive documentation and software support, facilitating rapid development and deployment.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
Lowest to $5.6191
ST-Ericsson Inc
Lowest to $42.5952
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Others
Need more? Email Us
Intersil
Lowest to $4.8140
Infineon Technologies
Lowest to $85.6225
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess