EN
  • EN
  • DE

SI2213-GQ

Part No SI2213-GQ
Manufacturer Silicon Labs
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Linear - Video Processing
Win Source Part Number 189565-SI2213-GQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2213-GQ CAD Model

Description

The SI2213-GQ is a P-channel MOSFET from Silicon Labs, designed for load switching and power management applications. This MOSFET offers a low on-resistance, enabling efficient power conversion and minimal heat dissipation. Its compact size and surface-mount packaging make it suitable for space-constrained applications.

Applications:

  • Load switching in portable devices: Used in smartphones, tablets, and other battery-powered devices to control power distribution to various components.
  • Power management circuits: Implemented in DC-DC converters and voltage regulators to enhance efficiency.
  • Battery protection circuits: Integrated into battery packs to prevent over-charging and over-discharging.
  • Solid-state relays: Can be used to replace mechanical relays, offering faster switching speeds and improved reliability.
  • Power MOSFET drivers: Employed in motor control circuits and other applications requiring high-current switching.

Features:

  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Low gate threshold voltage (VGS(th)): Enables operation with low voltage logic circuits.
  • Surface-mount packaging: Facilitates automated assembly and reduces board space.
  • High current capability: Supports a continuous drain current suitable for a range of applications.
  • Fast switching speed: Provides rapid switching times for responsive performance.

Benefits:

  • Improved power efficiency: The low on-resistance reduces power dissipation, leading to cooler operation and longer battery life in portable devices.
  • Reduced component size: Its small footprint allows for compact designs, making it ideal for miniaturized electronics.
  • Enhanced reliability: Solid-state construction provides greater durability and longevity compared to mechanical components.
  • Simplified circuit design: Low gate threshold voltage allows for direct drive from microcontrollers and other logic circuits.
  • Optimized thermal performance: Surface-mount packaging allows for efficient heat dissipation.

The SI2213-GQ offers a drain-source voltage (VDS) typically rated at -20V, and a continuous drain current (ID) that depends on the specific package and thermal conditions. Its gate-source voltage (VGS) is typically rated at ±12V. The device is compliant with RoHS standards, ensuring environmental responsibility. It is typically available in a SOT-23 package. The device is designed to minimize switching losses, contributing to overall system efficiency and enabling more compact and efficient power management solutions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess