EN
  • EN
  • DE

SI117XG2-KIT

Part No SI117XG2-KIT
Manufacturer Silicon Labs
Catalog Evaluation Boards - Sensors
Description THE SI117XG2-KIT EVALUATION OF S / Si117x - Medical, Health and Fitness Sensor Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Silicon Labs
Package Bulk
Product Status Obsolete
Sensor Type Medical, Health and Fitness
Supplied Contents Board(s)
Utilized IC / Part Si117x
Base Product Number SI117XG2
Standard Package 1
RoHS Status Not applicable
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1346923-SI117XG2-KIT
Ultra Librarian 3D Model Ultra Librarian SI117XG2-KIT CAD Model

Description

The SI117XG2-KIT from Silicon Labs is an evaluation kit designed to demonstrate and evaluate the capabilities of the SI117x family of proximity and ambient light sensors. This kit provides a platform for developers to explore the features of these sensors and integrate them into their applications. It includes the sensor, a development board, and necessary software for data acquisition and analysis.

Applications:

  • Prototyping: Quickly prototyping proximity and ambient light sensing applications.
  • Evaluation: Evaluating the performance of the SI117x family of sensors.
  • Software development: Developing software for interacting with the sensors.
  • Algorithm development: Developing algorithms for processing sensor data.
  • Proof-of-concept: Creating proof-of-concept demonstrations of sensor capabilities.
  • Educational purposes: Learning about proximity and ambient light sensing.

Features:

  • SI117x sensor: Includes a proximity and ambient light sensor from the SI117x family.
  • Development board: Provides a platform for connecting the sensor to a computer.
  • USB interface: Enables easy communication with a computer.
  • Software: Includes software for data acquisition and analysis.
  • Example code: Provides example code for interacting with the sensor.
  • Extensive documentation: Offers detailed information about the sensor and the kit.

Benefits:

  • Easy evaluation: Simplifies the evaluation of the SI117x family of sensors.
  • Rapid prototyping: Enables quick prototyping of sensing applications.
  • Simplified software development: Provides example code and software libraries.
  • Comprehensive documentation: Offers detailed information and guidance.
  • Accelerated development: Speeds up the development process.

Additional Details:

The SI117XG2-KIT typically includes a development board with a pre-mounted SI117x sensor. The board connects to a computer via USB and is powered through the USB connection. The included software allows users to configure the sensor, acquire data, and visualize the results. Example code in languages such as C or Python is often provided to facilitate software development. Detailed documentation, including datasheets, application notes, and user guides, is available to support users in their development efforts. The kit is a valuable tool for anyone looking to integrate proximity and ambient light sensing into their products.

You May Also Be Interested in

Aptina-ON Semiconductor
Lowest to $92.0651
TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895
Bosch Sensortec
SHUTTLE BOARD DEV KIT BNO055
Lowest to $12.9702
Via
Need more? Email Us
STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
Maxim Integrated
Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Need more? Email Us
ams
EVAL BOARD FOR TSL2581
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess