EN
  • EN
  • DE

SI1045ADY-T1

Part No SI1045ADY-T1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 320789-SI1045ADY-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1045ADY-T1 CAD Model

Description

The SI1045ADY-T1 is a high-performance, low-power sub-GHz wireless transceiver from Silicon Labs. Designed for a variety of applications, this component excels in providing robust and reliable wireless communication. Its architecture prioritizes both sensitivity and output power, enabling use in demanding industrial, commercial, and consumer products that require extended range and secure data transmission. The -T1 suffix generally refers to the packaging or reel options.

Applications

      
  • Wireless Sensor Networks (WSNs)
  •   
  • Automatic Meter Reading (AMR)
  •   
  • Remote Control Systems
  •   
  • Home Automation
  •   
  • Industrial Automation
  •   
  • Security Systems
  •   
  • Key Fobs

Features

      
  • Frequency Range: 142 MHz to 1050 MHz
  •   
  • Modulation: FSK, GFSK, OOK
  •   
  • Receiver Sensitivity: -126 dBm typical
  •   
  • Maximum Output Power: +20 dBm
  •   
  • Data Rate: 0.1 to 500 kbps
  •   
  • Low Power Consumption: TX: 18 mA @ +10 dBm, RX: 10 mA
  •   
  • Supply Voltage: 1.8 V to 3.6 V
  •   
  • AES-128 Encryption
  •   
  • Wake-on-Radio Functionality
  •   
  • Integrated Temperature Sensor

Benefits

      
  • Long Range Communication: High output power coupled with excellent receiver sensitivity facilitates extended communication distances.
  •   
  • Low Power Operation: Enables prolonged battery life, critical for battery-powered devices.
  •   
  • Secure Data Transmission: AES-128 encryption protects sensitive data from unauthorized access.
  •   
  • Flexible Configuration: Supports multiple modulation schemes and data rates, adapting to various application needs.
  •   
  • Simplified Design: High level of integration reduces external component count and simplifies overall system design.
  •   
  • Robust Performance: Designed for reliable operation in challenging environmental conditions.

Additional Details

The SI1045ADY-T1 supports both frequency hopping and listen-before-talk protocols to minimize interference and improve reliability. It utilizes a packet handler with automatic CRC generation and checking, as well as preamble and sync word insertion. The device can be configured via a simple SPI interface. The small package size enables integration into compact devices. It is designed to meet regulatory standards like FCC, ETSI, and ARIB.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Lowest to $7.7119
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess