EN
  • EN
  • DE

SI1002-C-GMR

Part No SI1002-C-GMR
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837501-SI1002-C-GMR
Ultra Librarian 3D Model Ultra Librarian SI1002-C-GMR CAD Model

Description

The Si1002-C-GMR is a high-performance, low-power wireless microcontroller manufactured by Silicon Labs. It integrates a sub-GHz radio transceiver with an 8051-based microcontroller core, making it suitable for a wide range of wireless applications.

Applications

  • Wireless sensor networks
  • Remote control systems
  • Home automation
  • Security systems
  • Industrial monitoring and control
  • Smart metering
  • Key fobs

Features

  • Sub-GHz radio transceiver supporting various frequency bands (e.g., 315 MHz, 434 MHz, 868 MHz, 915 MHz)
  • 8051-based microcontroller core
  • Flash memory for program storage
  • RAM for data storage
  • Low power consumption for extended battery life
  • Integrated voltage regulator
  • GPIO (General Purpose Input/Output) pins
  • UART, SPI, and I2C communication interfaces
  • ADC (Analog-to-Digital Converter)
  • Timers and counters
  • Wake-on-radio functionality
  • Operating voltage typically ranges from 1.8V to 3.6V

Benefits

  • Long-range wireless communication: Sub-GHz frequencies offer excellent range and penetration capabilities.
  • Low power consumption: Extends battery life in battery-powered applications.
  • Integrated microcontroller: Simplifies system design and reduces component count.
  • Flexible communication interfaces: Enables easy integration with other devices and sensors.
  • Robust performance: Designed for reliable operation in harsh environments.
  • Cost-effective solution: Combines high performance with competitive pricing.

Additional Details

The Si1002-C-GMR microcontroller is often available in various package options. Silicon Labs provides a comprehensive suite of development tools, including IDEs, compilers, and debuggers, to support application development. They also offer software libraries and example code to accelerate the development process. The integrated radio transceiver supports various modulation schemes, such as OOK and FSK. Specific output power, sensitivity, and data rates are available in the product datasheet.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess