EN
  • EN
  • DE

S-1165B29MC-N60TFG

Part No S-1165B29MC-N60TFG
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836202-S-1165B29MC-N60TFG
Ultra Librarian 3D Model Ultra Librarian S-1165B29MC-N60TFG CAD Model

Description

The S-1165B29MC-N60TFG is a voltage detector IC manufactured by Silicon Labs. Voltage detectors, also known as voltage supervisors or reset ICs, monitor the voltage level of a power supply and generate a reset signal if the voltage falls below a certain threshold. This particular model is designed for applications requiring precise voltage monitoring and reset functionality, typically in systems powered by batteries or other unstable power sources.

Applications

  • Microcontroller-based systems: Monitoring power supply voltage and initiating a reset if the voltage drops too low.
  • Battery-powered devices: Ensuring proper operation and preventing data corruption in low-voltage conditions.
  • Power management circuits: Providing an early warning signal of impending power failure.
  • Industrial control systems: Monitoring critical voltage levels and triggering safety mechanisms.
  • Automotive electronics: Ensuring reliable operation of electronic control units (ECUs).

Features

  • Detection Voltage: Specific voltage threshold at which the reset signal is asserted.
  • Low Current Consumption: Minimizes power drain and extends battery life in portable applications.
  • Hysteresis: Prevents oscillations around the detection threshold.
  • Open Drain Output: Allows for flexible connection to various logic circuits.
  • Small Package: Compact package size suitable for space-constrained applications.
  • High Accuracy: Ensures precise voltage monitoring.

Benefits

  • Reliable System Operation: Prevents data corruption and ensures proper system initialization in low-voltage conditions.
  • Extended Battery Life: Low current consumption minimizes power drain.
  • Flexible System Integration: Open drain output allows for easy connection to various logic circuits.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Protection Against Damage: Prevents system damage due to unstable power supply.

Additional Details

The S-1165B29MC-N60TFG operates within a specified temperature range and is designed to meet stringent industry standards for reliability and performance. The specific detection voltage and hysteresis values are critical parameters to consider during system design. The product datasheet provides detailed information about these parameters, as well as other crucial electrical characteristics and timing diagrams.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Advantech Corp
SWITCH SL set USA
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess