EN
  • EN
  • DE

S-1111B30MC-NYDTFG

Part No S-1111B30MC-NYDTFG
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836195-S-1111B30MC-NYDTFG
Ultra Librarian 3D Model Ultra Librarian S-1111B30MC-NYDTFG CAD Model

Description

The S-1111B30MC-NYDTFG is a positive voltage regulator IC manufactured by Silicon Labs. It is part of the S-1111 Series, known for its low current consumption and high accuracy. This regulator is designed to provide a stable and efficient voltage supply for various electronic devices and systems.

Applications

  • Mobile phones: Powering core components requiring stable voltage.
  • Portable devices: Ensuring consistent performance in battery-operated equipment.
  • Wearable technology: Providing efficient power management in compact designs.
  • IoT devices: Supplying reliable power to sensors and microcontrollers.
  • Power management systems: Serving as a building block in more complex power regulation circuits.

Features

  • Output Voltage: Fixed 3.0V output.
  • Input Voltage Range: Wide input voltage range allows for flexibility in power source selection.
  • Low Current Consumption: Contributes to extended battery life in portable applications.
  • High Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package: Available in compact packages suitable for space-constrained applications.

Benefits

  • Stable Power Supply: Delivers a consistent 3.0V output, essential for the reliable operation of electronic devices.
  • Extended Battery Life: Low current consumption minimizes power drain, extending the operational time of battery-powered applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the regulator and connected components from potential damage.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • High Reliability: Designed for stable performance even under fluctuating input voltage conditions.

Additional Details

The S-1111B30MC-NYDTFG operates within a specified temperature range and is designed to meet stringent industry standards for reliability and performance. It utilizes advanced circuit design techniques to minimize noise and ensure a clean power output. The specific package type and pinout details should be consulted in the product datasheet for proper integration into circuit designs. The datasheet also contains information about maximum ratings and other crucial electrical characteristics.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess