EN
  • EN
  • DE

EFR32BG21A020F1024IM32-B

Part No EFR32BG21A020F1024IM32-B
Manufacturer Silicon Labs
Catalog RF Receivers
Description IC MCU 2.4G 20DB BLUETOOTH 5.1  /  IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Silicon Labs
Series Blue Gecko
Package Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 20dBm
Sensitivity -104.9dBm
Memory Size 1024kB Flash, 96kB RAM
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, UART
GPIO 20
Voltage - Supply 1.71V ~ 3.8V
Current - Receiving 8.8mA
Current - Transmitting 33.8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number EFR32BG21A020
MSL Level 2 (1 Year)
ECCN 5A992C
HTSUS 8542.39.0001
Other Names -1546-EFR32BG21A020F1024IM32-B
Standard Package 490
Win Source Part Number 1060124-EFR32BG21A020F1024IM32-B
Ultra Librarian 3D Model Ultra Librarian EFR32BG21A020F1024IM32-B CAD Model

Description

The Silicon Labs Win Source Part Number 1060124-EFR32BG21A020F1024IM32-B is a Blue Gecko series RF transceiver IC with a TxRx + MCU type.

  • Package: The product comes in a 32-VFQFN exposed pad package with a standard package of 490.
  • Sensitivity: The product has a sensitivity of -104.9dBm
  • Data Rate: a data rate of 2Mbps.
  • Current: The product has a current of 8.8mA for receiving and 33.8mA for transmitting.
  • Voltage Supply: The voltage supply is 1.71V ~ 3.8V
  • Temperature Range: the temperature range for operation is -40°C ~ 125°C.
  • MSL Level: The MSL level is 2 with a 1-year shelf life.
  • HTSUS Code: The HTSUS code is 8542.39.0001
  • ECCN: the ECCN is 5A992C.

You May Also Be Interested in

Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess