EN
  • EN
  • DE

EFM32GG380F512G-E-QFP10

Part No EFM32GG380F512G-E-QFP10
Manufacturer Silicon Labs
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP100
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 718295-EFM32GG380F512G-E-QFP10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EFM32GG380F512G-E-QFP10 CAD Model

Description

The EFM32GG380F512G-E-QFP100 is a high-performance, energy-friendly 32-bit microcontroller from Silicon Labs' EFM32 Giant Gecko family. Based on the ARM Cortex-M4 core, it offers a rich set of peripherals and excellent power efficiency, making it ideal for a wide range of applications, including IoT devices, industrial automation, and consumer electronics.

Applications

  • Internet of Things (IoT) devices.
  • Industrial automation systems.
  • Smart home appliances.
  • Wearable electronics.
  • Energy metering.
  • Building automation.

Features

  • ARM Cortex-M4 core with a clock speed of up to 48 MHz.
  • 512 KB Flash memory and 64 KB RAM.
  • Low energy consumption.
  • Rich set of peripherals, including ADC, DAC, USART, SPI, I2C, and timers.
  • 12-bit ADC with 16 channels.
  • 12-bit DAC with 2 channels.
  • 100-pin QFP package.
  • Operating voltage range of 1.98V to 3.8V.

Benefits

  • High Performance: The ARM Cortex-M4 core provides excellent processing power for demanding applications.
  • Low Power Consumption: Designed for energy-sensitive applications, minimizing power consumption for extended battery life.
  • Flexibility: The rich set of peripherals allows for easy integration with a wide range of sensors and actuators.
  • Ease of Development: Silicon Labs provides comprehensive development tools and software libraries to simplify the development process.

Additional Details

The EFM32GG380F512G-E-QFP100 incorporates advanced energy-saving features, such as energy modes and a low-energy sensor interface, to minimize power consumption in various operating states. It's commonly used in applications where a balance of performance, energy efficiency, and peripheral integration is required. The 100-pin QFP package provides a convenient form factor for surface mount assembly. The microcontroller is supported by Silicon Labs' Simplicity Studio development environment, which provides a comprehensive set of tools for code development, debugging, and profiling.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.6104 $93.6104
2+ $90.6848 $181.3696
3+ $87.7592 $263.2776
4+ $84.8348 $339.3392
5+ $76.0579 $380.2895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess