EN
  • EN
  • DE

C8051F346-GQ

Part No C8051F346-GQ
Manufacturer Silicon Labs
Catalog Embedded - Microprocessors
Description MCU 8-bit C8051F34x 8051 CISC 64KB Flash 3.3V/5V 32-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 25 µs
Case / Package LQFP
Contact Plating Tin
Core Architecture 8051
Data Bus Width 8 b
Density 512 kb
Flash Memory Size 64 kB
Frequency 25 MHz
Height 1.45 mm
Lead Free Lead Free
Length 7 mm
Max Frequency 25 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of ADC Channels 17
Number of Bits 8
Number of Channels 5
Number of Digital IO 25
Number of I/Os 25
Number of Pins 32
Number of Programmable I/O 25
Number of PWM Channels 5
Number of Segments 0
Number of SPI Channels 1
Number of Timers/Counters 4
Number of UART Channels 1
Number of USB Channels 2
Oscillator Type Internal
Packaging Bulk
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
RAM Size 4.3 kB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Termination SMD/SMT
Watchdog Timer Yes
Width 7 mm
Win Source Part Number 1225624-C8051F346-GQ
Categories Embedded - Microprocessors
Manufacturer Silicon Labs
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C8051F346-GQ CAD Model

Description

The 1225624-C8051F346-GQ is an 8-bit microprocessor from Silicon Labs.

  • Flash Memory Size: 64 kB
  • RAM Size: 4.3 kB
  • Density: 512 kb
  • Data Bus Width: 8 b
  • Maximum Frequency: 25 MHz
  • Lead-Free: Yes
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Cross-Reference: Yes
  • Programmable I/O: 25
  • ADC Channels: 17
  • UART Channel: 1
  • Timers/Counters: 4
  • SPI Channel: 1
  • PWM Channels: 5
  • USB Channels: 2

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess