EN
  • EN
  • DE

TPS92692QPWPRQ1

Part No TPS92692QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED CONTROLLER DIM 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC Output Dimming
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS92692
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS92692QPWPRQ1-ND, 296-46600-1, 296-46600-2, -296-46600-1-ND, 296-46600-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851387-TPS92692QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92692QPWPRQ1 CAD Model

Description

Introducing the TPS92692QPWPRQ1 from Texas Instruments

The TPS92692QPWPRQ1 is a highly versatile, multi-topology LED driver IC designed by Texas Instruments specifically for automotive lighting applications. This advanced semiconductor is engineered to provide a reliable and efficient solution for managing complex lighting systems in modern vehicles.

Key Features

  • Adaptive Configuration: The TPS92692QPWPRQ1 supports boost, SEPIC, buck, buck-boost, and flyback topologies, allowing for a wide range of voltage and current configurations to suit various automotive lighting needs.
  • Precision Dimming: With precision dimming capabilities, this driver IC ensures smooth and flicker-free control over the brightness levels of LED lights, enhancing the visual comfort for drivers and passengers alike.
  • Thermal Management: The device includes thermal shutdown protection, safeguarding the system from potential damage due to overheating, a critical feature for maintaining safety and longevity in automotive environments.
  • Robust Design: Designed with automotive applications in mind, the TPS92692QPWPRQ1 is AEC-Q100 qualified, ensuring it meets the stringent reliability standards required for vehicle components.
  • Flexibility: The IC's adjustable switching frequency (up to 2.1 MHz) allows designers to optimize the solution for size, efficiency, and electromagnetic compatibility (EMC).

Applications

Suitable for a multitude of automotive lighting systems, the TPS92692QPWPRQ1 can be employed in headlamps, tail lights, fog lamps, and interior illumination, among others. Its versatility ensures that manufacturers can use a single driver IC across various platforms, simplifying the design process and reducing inventory complexity.

Quality and Reliability

With Texas Instruments' commitment to quality, the TPS92692QPWPRQ1 is manufactured to deliver outstanding performance and reliability. It operates over a wide junction temperature range of -40°C to +150°C, catering to the demanding conditions of automotive applications.

Conclusion

The TPS92692QPWPRQ1 LED driver IC stands out as a top-tier component in the automotive lighting industry. Its flexibility, precision, and robustness make it an ideal choice for manufacturers looking to enhance the performance and safety of their lighting systems. Texas Instruments' expertise in semiconductor design ensures that this product will meet the evolving needs of the automotive market.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0632 $53.1600
115+ $0.8724 $100.3260
180+ $0.8451 $152.1180
245+ $0.8179 $200.3855
320+ $0.7906 $252.9920
425+ $0.7088 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess