EN
  • EN
  • DE
  • IT

BGM220PC22WGA2R

Part No BGM220PC22WGA2R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description WIRELESS GECKO BLUETOOTH PCB MOD / Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate 2Mbps
Power - Output 8dBm
Sensitivity -98.9dBm
Serial Interfaces ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32BG22
Memory Size 352kB Flash, 32kB RAM
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 4.3mA ~ 4.8mA
Current - Transmitting 4.8mA ~ 10.8mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 31-SMD Module
Base Product Number BGM220
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1337857-BGM220PC22WGA2R
Ultra Librarian 3D Model Ultra Librarian BGM220PC22WGA2R CAD Model

Description

The Silicon Labs BGM220PC22WGA2R is a Bluetooth v5.2 RF transceiver module with a frequency range of 2.4GHz to 2.4835GHz.

  • Frequency Range: 2.4GHz to 2.4835GHz
  • Data Rate: 2Mbps
  • Memory Size: 352kB Flash, 32kB RAM
  • Antenna: Integrated Chip Antenna
  • Output Power: 8dBm
  • Sensitivity: -98.9dBm
  • Receiving Current: 4.3mA to 4.8mA
  • IC/Part: EFR32BG22
  • Modulation: GFSK
  • Voltage Supply: 1.8V to 3.8V
  • Transmitting Current: 4.8mA to 10.8mA
  • Operating Temperature: -40°C to 85°C
  • ECCN: 5A992C

You May Also Be Interested in

Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1620 $66.9720
13+ $9.1586 $119.0618
19+ $8.8724 $168.5756
27+ $8.5861 $231.8247
34+ $8.3000 $282.2000
46+ $7.4414 $342.3044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess