EN
  • EN
  • DE

BGM210PA32JIA2

Part No BGM210PA32JIA2
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description MODULE BLUE GECKO 20BD / Bluetooth Bluetooth v5.3 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Blue Gecko
Package Strip
Product Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v5.3
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate 2Mbps
Power - Output 20dBm
Sensitivity -104.5dBm
Serial Interfaces ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32BG21
Memory Size 1MB Flash, 96kB RAM
Voltage - Supply 1.71V ~ 3.8V
Current - Receiving 9.1mA ~ 9.9mA
Current - Transmitting 59.7mA ~ 173mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 31-SMD Module
Base Product Number BGM210
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1356045-BGM210PA32JIA2
Ultra Librarian 3D Model Ultra Librarian BGM210PA32JIA2 CAD Model

Description

The BGM210PA32JIA2 is a Bluetooth RF transceiver module from Silicon Labs' Blue Gecko series.

  • Frequency Range: 2.4GHz to 2.4835GHz
  • Bluetooth Version: v5.3
  • Power Output: 20dBm
  • Sensitivity: -104.5dBm
  • Memory Size: 1MB Flash, 96kB RAM
  • Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART
  • Voltage Supply: 1.71V to 3.8V
  • Current Consumption (Rx): 9.1mA to 9.9mA
  • Current Consumption (Tx): 59.7mA to 173mA
  • Package: 31-SMD Module
  • Mounting Type: Surface Mount

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8649 $59.5947
7+ $16.2994 $114.0958
10+ $15.7901 $157.9010
14+ $15.2807 $213.9298
17+ $14.7713 $251.1121
23+ $13.2433 $304.5959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 496 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess