EN
  • EN
  • DE

SY8881DQC

Part No SY8881DQC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979075-SY8881DQC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8881DQC CAD Model

Description

The SY8881DQC is a high-efficiency synchronous buck regulator manufactured by Silergy Corp. It is designed to provide a stable and regulated output voltage from a higher input voltage. This type of regulator is commonly used in various electronic devices to power sensitive components like microprocessors, memory, and other integrated circuits.

Applications

  • Point-of-Load (POL) regulation: Used to provide localized power regulation for individual components or subsystems on a circuit board.
  • Notebook computers: Powers the core processor and other critical components in laptops.
  • Graphics cards: Provides stable power to GPUs.
  • Solid-state drives (SSDs): Regulates voltage for reliable SSD operation.
  • Networking equipment: Powers network switches, routers, and other communication devices.

Features

  • High efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide input voltage range: Operates from a wide range of input voltages.
  • Adjustable output voltage: The output voltage can be adjusted to meet specific application requirements.
  • Overcurrent protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Overvoltage protection: Prevents damage from excessive output voltage.
  • Short-circuit protection: Protects the regulator from short-circuit conditions.
  • Thermal shutdown: Shuts down the regulator in case of overheating.

Benefits

  • Improved system efficiency: High efficiency reduces power consumption and extends battery life in portable devices.
  • Enhanced system reliability: Protection features prevent damage from overcurrent, overvoltage, and short circuits.
  • Simplified circuit design: Integrates multiple features into a single chip.
  • Reduced component count: Minimizes the number of external components required.
  • Cost-effective solution: Provides a cost-efficient solution for power regulation applications.

Additional Details

The SY8881DQC typically comes in a small QFN (Quad Flat No-Lead) package for space-constrained applications. Its switching frequency is designed for optimal efficiency and transient response. Datasheets provide detailed information on the input voltage range, output voltage adjustment range, and other electrical characteristics. It is designed for a variety of applications needing efficient and reliable step-down voltage regulation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2536 $50.7200
485+ $0.2081 $100.9285
745+ $0.2016 $150.1920
1,030+ $0.1951 $200.9530
1,330+ $0.1886 $250.8380
1,775+ $0.1691 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess