EN
  • EN
  • DE

SY8827FPKC

Part No SY8827FPKC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961082-SY8827FPKC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8827FPKC CAD Model

Description

The SY8827FPKC is a highly integrated, high-efficiency synchronous boost converter from Silergy Corp. It is designed to provide a stable and efficient power supply for various applications requiring a voltage boost. This device features a wide input voltage range and is capable of delivering a regulated output voltage with excellent transient response.

Applications:

  • Portable Power Devices: Ideal for smartphones, tablets, and other battery-powered devices requiring a stable boosted voltage.
  • LED Lighting: Used in LED drivers to provide the necessary voltage for powering LEDs efficiently.
  • Power Banks: Employed in power banks to step up the battery voltage to a higher voltage for charging other devices.
  • IoT Devices: Suitable for IoT applications where a stable power supply is crucial for reliable operation.
  • Wearable Electronics: Can be used in smartwatches and fitness trackers to generate a boosted voltage from a single-cell battery.

Features:

  • High Efficiency: Offers excellent efficiency, minimizing power loss and extending battery life.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various battery types and voltage levels.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Over-Voltage Protection (OVP): Protects the device and the load from over-voltage conditions.
  • Over-Current Protection (OCP): Provides protection against excessive current draw, preventing damage to the converter and the load.
  • Short-Circuit Protection (SCP): Shuts down the converter in the event of a short circuit, preventing catastrophic failure.
  • Thermal Shutdown: Protects the device from overheating by shutting it down when the temperature exceeds a safe level.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss, resulting in longer battery life for portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of the powered devices.
  • Enhanced System Reliability: Comprehensive protection features enhance system reliability and prevent damage from various fault conditions.
  • Reduced Component Count: Integrated design reduces the need for external components, simplifying the design and lowering the BOM cost.
  • Compact Solution: Small package size enables use in space-constrained applications, allowing for smaller and lighter devices.

The SY8827FPKC is a versatile and reliable boost converter that provides a robust solution for various power supply applications. Its high efficiency, comprehensive protection features, and compact size make it an excellent choice for portable devices, LED lighting, and other power-sensitive applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess