EN
  • EN
  • DE

SY8823QUC

Part No SY8823QUC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839331-SY8823QUC
Ultra Librarian 3D Model Ultra Librarian SY8823QUC CAD Model

Description

The SY8823QUC is a highly integrated synchronous boost converter from Silergy Corp. It's designed to provide a stable and regulated output voltage, even when the input voltage is lower than the desired output. This device is commonly used in applications requiring a step-up conversion with high efficiency and a small footprint. It incorporates internal power MOSFETs, simplifying the design and reducing the overall component count.

Applications:

  • Boost Power Supplies
  • LED Backlighting
  • Portable Devices
  • LCD Bias Supplies
  • Battery-Powered Equipment

Features:

  • High Efficiency: Optimizes power conversion efficiency for extended battery life and reduced heat dissipation.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Wide Input Voltage Range: Operates with a wide range of input voltages to accommodate various power sources.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application requirements.
  • Over-Voltage Protection (OVP): Protects the load from excessive output voltage.
  • Over-Current Protection (OCP): Limits output current to prevent damage from overload conditions.
  • Short-Circuit Protection (SCP): Provides protection against short-circuit faults.
  • Thermal Shutdown: Protects the device from overheating by shutting down operation at high temperatures.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Longer Battery Life: High efficiency maximizes battery runtime in portable applications.
  • Simplified Design: Integrated MOSFETs and minimal external components ease design efforts.
  • Reliable Operation: Comprehensive protection features ensure robust and dependable performance.
  • Flexible Output Voltage: Adjustable output allows customization for diverse application needs.
  • Compact Solution: Small package size enables use in space-limited environments.

Additional Details:

The SY8823QUC employs a current-mode control architecture for stable operation and fast transient response. It also includes a soft-start feature to limit inrush current during startup, preventing voltage overshoot. This device is well-suited for applications where a regulated output voltage is required from a lower input voltage, such as in portable devices powered by batteries. The internal compensation network simplifies the design and minimizes the number of external components needed. With its high efficiency and robust protection features, the SY8823QUC provides a reliable and efficient solution for boost converter applications.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3821 $51.5835
320+ $0.3135 $100.3200
495+ $0.3037 $150.3315
685+ $0.2939 $201.3215
880+ $0.2841 $250.0080
1,180+ $0.2548 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,234 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess