EN
  • EN
  • DE

SY8704FCC

Part No SY8704FCC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999607-SY8704FCC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8704FCC CAD Model

Description

The SY8704FCC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. This device is designed to provide a regulated output voltage from a higher input voltage, with high efficiency to minimize power loss. It features integrated MOSFETs and a constant-on-time (COT) control architecture for fast transient response and stable operation. It's suitable for a wide range of applications requiring efficient power conversion.

Applications

  • Point-of-Load (POL) Regulators: Provides power to individual components or sub-systems in electronic devices.
  • Portable Devices: Used in battery-powered devices such as smartphones, tablets, and laptops to extend battery life.
  • Networking Equipment: Powers various components in routers, switches, and other networking devices.
  • Industrial Control Systems: Supplies power to sensors, microcontrollers, and other components in industrial applications.
  • FPGA and Microprocessor Power Supplies: Provides a regulated voltage for digital ICs.

Features

  • High Efficiency: Synchronous rectification minimizes power loss and improves efficiency.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Integrated MOSFETs: Reduces external component count and simplifies PCB layout.
  • Constant-On-Time (COT) Control: Provides fast transient response and stable operation.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Thermal Shutdown Protection: Shuts down the device if the temperature exceeds a safe limit.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Reduced Heat Dissipation: High efficiency reduces heat generation, improving system reliability.
  • Simplified Design: Integrated MOSFETs and a compact package simplify PCB layout.
  • Fast Transient Response: COT control ensures stable operation even under rapidly changing load conditions.
  • Robust Protection Features: OCP, OVP, and thermal shutdown protect the device and the load from damage.

Additional Details

The SY8704FCC typically operates with input voltages ranging from 4.5V to 18V. The output voltage is adjustable, often down to as low as 0.8V. The switching frequency is typically in the range of hundreds of kHz. It is commonly available in a small QFN package. The device also features an enable pin, allowing for external control of the converter. Consult the datasheet for specific voltage, current, and timing parameters. The efficiency will vary based on the input voltage, output voltage, and output current. Compensation components may be required for optimal stability.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,913 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess