EN
  • EN
  • DE

SY8368QNC

Part No SY8368QNC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097595-SY8368QNC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8368QNC CAD Model

Description

The SY8368QNC is a high-efficiency, synchronous step-down DC-DC converter offered by Silergy Corp. This device is designed for applications that require a compact and highly efficient power solution. It integrates power MOSFETs and employs a control scheme optimized for both light and heavy loads, making it suitable for a wide range of portable and point-of-load applications.

Applications:

  • Portable Devices: Smartphones, tablets, and handheld electronics.
  • Wireless Routers: Powering core components in wireless communication devices.
  • Solid-State Drives (SSDs): Providing stable power to storage devices.
  • Point-of-Load Regulation: Replacing linear regulators in various electronic systems to improve efficiency.
  • Battery-Powered Systems: Optimizing power consumption in battery-operated equipment.

Features:

  • High Efficiency: Optimized for minimal power loss across a broad range of load conditions.
  • Synchronous Rectification: Incorporates synchronous MOSFETs to reduce conduction losses.
  • Integrated MOSFETs: Simplifies design and reduces the number of external components.
  • Compact Solution: Available in a small form factor package for space-constrained applications.
  • Over-Current Protection: Protects the regulator and load from excessive current draw.
  • Input Undervoltage Lockout: Prevents operation when the input voltage is too low, protecting the load.
  • Thermal Shutdown Protection: Shuts down the regulator in case of excessive temperature.
  • Adjustable Output Voltage: Allows for flexibility in system design.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operational life of battery-powered devices.
  • Reduced Heat Dissipation: Synchronous rectification and optimized design reduce power losses and heat generation.
  • Smaller Footprint: Integration of MOSFETs and compact packaging enable a smaller solution size.
  • Improved System Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Simplified Design: Integrated components and a straightforward control scheme simplify the design process.
  • Cost-Effective Solution: Reduces component count and simplifies manufacturing.

Additional Details:

The SY8368QNC typically operates with an input voltage range optimized for battery-powered systems, commonly around 2.5V to 5.5V, and delivers an adjustable output voltage, often down to 0.6V. The switching frequency is usually in the MHz range to minimize external component size. The device also features an enable/disable control for power sequencing and shutdown. It is available in a QFN or similar compact package. Refer to the Silergy Corp datasheet for specific electrical characteristics, such as quiescent current, switching frequency, and output voltage accuracy.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4852 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess