EN
  • EN
  • DE

SY8303AAIC

Part No SY8303AAIC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843765-SY8303AAIC
Ultra Librarian 3D Model Ultra Librarian SY8303AAIC CAD Model

Description

The SY8303AAIC is a high-efficiency, synchronous buck regulator from Silergy Corp. It is designed to convert a higher voltage to a lower voltage with minimal power loss, making it suitable for various portable devices and power management applications. This regulator integrates a high-side and low-side MOSFET to achieve high efficiency and fast transient response.

Applications:

  • Portable devices: Smartphones, tablets, and other battery-powered gadgets.
  • Power banks: Efficiently converting battery voltage to the required output voltage.
  • Solid-state drives (SSDs): Powering the memory and controller components.
  • Network equipment: Routers, switches, and modems.
  • Industrial control systems: Providing stable power to microcontrollers and sensors.

Features:

  • High efficiency: Synchronous rectification minimizes power loss.
  • Wide input voltage range: Accommodates various power sources.
  • Adjustable output voltage: Allows flexibility in design.
  • Over-current protection (OCP): Protects the regulator and load from excessive current.
  • Over-voltage protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Short-circuit protection (SCP): Shuts down the regulator in case of a short circuit.
  • Thermal shutdown: Protects the regulator from overheating.
  • Compact package: Saves board space.

Benefits:

  • Extended battery life: High efficiency reduces power consumption.
  • Stable output voltage: Provides reliable power to sensitive components.
  • Robust protection: Prevents damage from electrical faults.
  • Simplified design: Integrated features reduce the need for external components.
  • Reduced heat generation: High efficiency minimizes thermal stress.

Additional Details:

The SY8303AAIC typically operates with a switching frequency in the MHz range, allowing for smaller external components. It also features an enable pin for turning the regulator on and off. The specific output voltage is adjustable via external resistors, allowing it to be tailored to the requirements of different applications. The device is available in a compact package that facilitates easy integration into space-constrained designs. It utilizes internal compensation, which further simplifies the design process and reduces the number of external components needed for stable operation.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5678 $51.1020
215+ $0.4659 $100.1685
335+ $0.4513 $151.1855
460+ $0.4368 $200.9280
595+ $0.4222 $251.2090
795+ $0.3785 $300.9075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess