EN
  • EN
  • DE

SY8288BRAC

Part No SY8288BRAC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839322-SY8288BRAC
Ultra Librarian 3D Model Ultra Librarian SY8288BRAC CAD Model

Description

The SY8288BRAC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed for applications where space and efficiency are critical, such as portable devices, wearables, and IoT applications. This converter integrates both high-side and low-side MOSFETs to minimize conduction losses and achieve high efficiency across a wide load range.

Applications:

  • Smartphones and Tablets: Provides efficient power to core components, extending battery life.
  • Wearable Devices: Powers sensors, microcontrollers, and communication modules in smartwatches and fitness trackers.
  • IoT Devices: Regulates voltage for low-power sensors and communication devices in IoT applications.
  • Power Banks: Used to efficiently convert battery voltage to the required output voltage for charging devices.
  • Portable Media Players: Provides stable and efficient power to audio and video processing circuits.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power dissipation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating various power sources.
  • Low Quiescent Current: Consumes minimal current in standby mode, extending battery life in portable applications.
  • Integrated MOSFETs: Incorporates both high-side and low-side MOSFETs, reducing external component count.
  • Over-Current Protection (OCP): Protects the device and downstream circuitry from excessive current draw.
  • Short-Circuit Protection (SCP): Prevents damage from short-circuit conditions, ensuring robust operation.
  • Over-Temperature Protection (OTP): Safeguards the device from thermal damage by shutting down operation when the junction temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable devices.
  • Improved System Reliability: Integrated protection features enhance system reliability by preventing damage from electrical faults.
  • Reduced Solution Size: Integrated MOSFETs and minimal external component count enable a compact solution size.
  • Lower Thermal Dissipation: High efficiency minimizes power dissipation, reducing the need for external heat sinks.
  • Simplified Design Process: Integrated features and wide input voltage range simplify the design process.

The SY8288BRAC offers excellent transient response and load regulation, ensuring stable and reliable power delivery under varying load conditions. It is available in a compact package, making it suitable for space-constrained applications. The device is also RoHS compliant, ensuring environmental compliance.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4335 $52.0200
250+ $0.4056 $101.4000
385+ $0.3916 $150.7660
555+ $0.3636 $201.7980
720+ $0.3496 $251.7120
895+ $0.3357 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess