EN
  • EN
  • DE

SY8172YFAC

Part No SY8172YFAC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350580-SY8172YFAC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8172YFAC CAD Model

Description

The SY8172YFAC is a high-efficiency, synchronous step-down DC-DC converter from Silergy Corp. It's designed to deliver a stable and regulated output voltage from a higher input voltage, making it suitable for a wide range of portable and battery-powered applications. This converter integrates power MOSFETs to achieve high efficiency and minimize external component count, simplifying the design process and reducing the overall solution size.

Applications

  • Portable Devices: Smartphones, tablets, and other handheld electronics requiring efficient power management.
  • Battery-Powered Systems: Powering various components in battery-operated devices, extending battery life.
  • Point-of-Load Regulation: Providing regulated power to specific circuits within a larger electronic system.
  • Wireless Communication Devices: Routers, modems, and other wireless devices needing stable power sources.
  • Industrial Control Systems: Powering sensors, microcontrollers, and other components in industrial applications.

Features

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in high conversion efficiency.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Over-Current Protection (OCP): Protects the converter and the load from excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the converter in case of a short circuit, preventing damage.
  • Over-Temperature Protection (OTP): Protects the converter from overheating.
  • Under-Voltage Lockout (UVLO): Prevents the converter from operating with an insufficient input voltage.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power losses, extending the operating time of battery-powered devices.
  • Reduced Solution Size: Integrated MOSFETs and small package size allow for compact designs.
  • Improved System Reliability: Comprehensive protection features ensure reliable operation and prevent damage.
  • Simplified Design: Minimal external components and adjustable output voltage simplify the design process.
  • Cost-Effective: High integration and reduced component count contribute to a cost-effective solution.

Additional Details

The SY8172YFAC utilizes a constant on-time (COT) control scheme to provide fast transient response and stable operation. The switching frequency is typically in the MHz range, allowing for the use of small external components. It is designed to operate over a wide temperature range. Datasheets will provide more detailed specifications regarding voltage ranges, current limits, switching frequency, and thermal characteristics. Always refer to the official datasheet for precise specifications and application guidelines when designing with this component.

You May Also Be Interested in

Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess