EN
  • EN
  • DE

SY8123

Part No SY8123
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP-8
Manufacturer Silergy Corp
Win Source Part Number 757026-SY8123
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8123 CAD Model

Description

The SY8123 is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a stable and regulated voltage output from a higher voltage input, making it suitable for various portable devices and power management applications. This converter offers high efficiency, low ripple, and excellent transient response.

Applications

  • Portable devices: Powering smartphones, tablets, and other battery-powered devices.
  • Power banks: Converting battery voltage to a regulated output for charging other devices.
  • Solid-state drives (SSDs): Providing stable power for NAND flash memory and controller ICs.
  • Networking equipment: Supplying power to routers, switches, and modems.
  • Industrial equipment: Powering sensors, microcontrollers, and communication modules.
  • FPGA and microcontroller power: Providing point-of-load regulation for digital circuits.

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates from a broad range of input voltages.
  • Adjustable Output Voltage: Allows for flexible output voltage settings via external resistors.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Current Limit Protection: Protects the device and load from overcurrent conditions.
  • Thermal Shutdown: Prevents damage due to excessive temperature.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Simplified Design: Integrated MOSFETs reduce the number of external components required.
  • Enhanced System Reliability: Overcurrent and thermal protection features ensure device reliability and prevent damage.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a variety of applications.
  • Space Savings: Small package size allows for compact system designs.
  • Improved Thermal Performance: Efficient operation minimizes heat generation.

Technical Specifications

The SY8123 typically operates with an input voltage range of 2.5V to 5.5V. The output voltage can be adjusted using external resistors, typically from 0.6V to the input voltage. The switching frequency is usually in the MHz range, such as 1.5MHz. The device includes overcurrent protection, thermal shutdown, and under-voltage lockout. It is commonly available in a small QFN package.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess