EN
  • EN
  • DE

SY8088IAAC

Part No SY8088IAAC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843763-SY8088IAAC
Ultra Librarian 3D Model Ultra Librarian SY8088IAAC CAD Model

Description

The SY8088IAAC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. This converter is designed for a wide range of applications requiring efficient power conversion, particularly in portable devices and battery-powered systems. Silergy is known for its high-performance power management ICs.

Applications:

  • Portable devices (smartphones, tablets)
  • Battery-powered equipment
  • Point-of-load regulators
  • Solid-state drives (SSDs)
  • Wireless communication devices

Features:

  • High efficiency
  • Wide input voltage range
  • Adjustable output voltage
  • Internal synchronous rectification
  • Overcurrent protection
  • Short-circuit protection
  • Thermal shutdown protection
  • Small package size

Benefits:

  • Extends battery life in portable devices
  • Versatile input voltage compatibility
  • Flexible output voltage configuration
  • Reduces power loss and heat generation
  • Protects the converter from overcurrent conditions
  • Prevents damage from short circuits
  • Safeguards the converter from overheating
  • Space-saving design

Additional Details:

The SY8088IAAC from Silergy is a highly efficient synchronous step-down DC-DC converter designed to deliver optimal power conversion in various applications. Its high efficiency ensures minimal power loss, leading to extended battery life in portable devices. The wide input voltage range offers compatibility with a variety of power sources, enhancing its versatility. The adjustable output voltage allows for flexible configuration to meet specific application requirements. Internal synchronous rectification reduces power loss and heat generation, further contributing to its high efficiency. Overcurrent protection safeguards the converter from damage due to excessive current. Short-circuit protection prevents damage from short circuits, ensuring reliable operation. Thermal shutdown protection prevents the converter from overheating, enhancing its long-term durability. The small package size enables compact designs, making it suitable for portable devices and space-constrained applications. Silergy’s commitment to quality and innovation ensures that the SY8088IAAC provides reliable and efficient power conversion. The converter's stable operating characteristics contribute to its long-term reliability.

The device's integrated protection features enhance its robustness and safety. Its low quiescent current minimizes power consumption in standby mode. The SY8088IAAC is well-suited for applications requiring precise and efficient power conversion, making it an indispensable component in modern electronic devices. Its combination of features and benefits makes the SY8088IAAC an excellent choice for DC-DC conversion. The device’s soft-start feature reduces inrush current during startup, further enhancing its reliability. Its low noise characteristics minimize electromagnetic interference (EMI), improving the overall system performance. The SY8088IAAC’s compact size and high efficiency make it an ideal choice for powering sensitive electronic components in portable devices.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,340+ $0.0374 $50.1160
3,260+ $0.0307 $100.0820
5,055+ $0.0297 $150.1335
6,945+ $0.0288 $200.0160
8,995+ $0.0278 $250.0610
12,050+ $0.0249 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 381,000 pieces
MOQ: 1340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess