EN
  • EN
  • DE

SY8061ADEC

Part No SY8061ADEC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979404-SY8061ADEC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8061ADEC CAD Model

Description

The SY8061ADEC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a regulated output voltage from a higher input voltage, making it suitable for various portable and battery-powered applications. The device features a compact design and offers several protection features to ensure reliable operation.

Applications:

  • Portable Electronics: Powering microprocessors, memory, and other components in smartphones, tablets, and digital cameras.
  • Battery-Powered Devices: Regulating voltage for cordless power tools, portable medical devices, and handheld instruments.
  • IoT Devices: Supplying stable power to sensors, communication modules, and microcontrollers in smart home and industrial IoT applications.
  • Power Banks: Efficiently converting voltage to charge mobile devices.
  • Embedded Systems: Providing a regulated power supply for microcontrollers and peripherals in industrial control systems.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, reducing power loss and extending battery life.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific application requirements.
  • Over-Current Protection (OCP): Limits the output current to protect the device and load from damage due to overcurrent conditions.
  • Over-Temperature Protection (OTP): Shuts down the device when the junction temperature exceeds a safe threshold, preventing thermal damage.
  • Short-Circuit Protection (SCP): Protects the device and load from damage due to short circuits.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operating time of battery-powered devices.
  • Reliable Operation: Integrated protection features ensure stable and safe operation under various fault conditions.
  • Flexibility: Adjustable output voltage allows the device to be used in a wide range of applications.
  • Reduced Component Count: Integrated design simplifies circuit design and reduces the number of external components required.
  • Improved Thermal Performance: Over-temperature protection prevents thermal runaway and enhances overall system reliability.

Additional Details:

The SY8061ADEC employs a constant-frequency PWM (Pulse Width Modulation) control scheme for excellent transient response and output voltage regulation. The switching frequency is optimized to balance efficiency and component size. The device also features an enable pin for easy power sequencing and shutdown control. Specific electrical characteristics, such as input voltage range, output current capabilities, and switching frequency, are detailed in the product datasheet provided by Silergy Corp.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess