EN
  • EN
  • DE

SY8037DDCC

Part No SY8037DDCC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350553-SY8037DDCC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8037DDCC CAD Model

Description

The SY8037DDCC is a high-efficiency, synchronous step-down DC-DC converter from Silergy Corp. It's designed for portable and battery-powered applications requiring a stable and efficient power supply. The integrated low RDS(ON) MOSFETs (both high-side and synchronous rectifier) contribute to its high efficiency, minimizing power loss and heat generation. Its high switching frequency enables the use of smaller external components, leading to a compact overall solution.

Applications:

      
  • Smartphones and Tablets: Powering core components and peripherals.
  •   
  • Portable Media Players: Providing efficient power for audio and video playback.
  •   
  • GPS Devices: Ensuring reliable power supply for location tracking.
  •   
  • Digital Cameras: Powering image sensors and processing units.
  •   
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronics.

Features:

      
  • High Efficiency Synchronous Rectification: Minimizes power loss and improves overall efficiency.
  •   
  • Wide Input Voltage Range: Supports a broad range of input voltages, typically from 2.5V to 5.5V.
  •   
  • Adjustable Output Voltage: Allows for customization of the output voltage using external resistors.
  •   
  • Low Quiescent Current: Reduces power consumption during standby or light load conditions.
  •   
  • Integrated Power MOSFETs: Simplifies design and reduces component count.
  •   
  • Over-Current Protection (OCP): Protects the device and the load from excessive current draw.
  •   
  • Short-Circuit Protection (SCP): Prevents damage caused by short circuits at the output.
  •   
  • Over-Temperature Protection (OTP): Shuts down the device to prevent overheating and damage.

Benefits:

      
  • Extended Battery Life: High efficiency translates to longer operating times for battery-powered devices.
  •   
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving system reliability.
  •   
  • Smaller Solution Size: High switching frequency allows for smaller external components.
  •   
  • Simplified Design: Integrated features and minimal external component requirements ease the design process.
  •   
  • Improved System Reliability: Integrated protection features safeguard the device and the load.

The SY8037DDCC is typically available in a compact package. For detailed specifications such as switching frequency, output current rating, and thermal performance, consult the official datasheet from Silergy Corp.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Freescale Semiconductor - NXP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess