EN
  • EN
  • DE
  • IT

SY8002EABC

Part No SY8002EABC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964738-SY8002EABC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8002EABC CAD Model

Description

The SY8002EABC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed for applications requiring a compact and efficient power solution, typically used in portable devices and other space-constrained applications. This converter features internal compensation and a high switching frequency, allowing for the use of small external components.

Applications:

  • Portable Devices: Ideal for smartphones, tablets, and other battery-powered devices.
  • Wearable Electronics: Powers wearable devices like smartwatches and fitness trackers.
  • Low-Power Microcontrollers: Provides a regulated power supply for microcontrollers in embedded systems.
  • Wireless Modules: Powers Bluetooth, Wi-Fi, and other wireless communication modules.
  • Solid-State Drives (SSDs): Used to power SSDs in various applications.

Features:

  • High Efficiency: Synchronous rectification ensures high efficiency, minimizing power losses.
  • Compact Size: Small package size makes it suitable for space-constrained applications.
  • Internal Compensation: Simplifies design and reduces external component count.
  • High Switching Frequency: Allows for the use of small external components.
  • Overcurrent Protection (OCP): Protects the device and the load from overcurrent conditions.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery life in portable devices.
  • Reduced Board Space: Small package size and integrated features minimize PCB area.
  • Simplified Design: Internal compensation simplifies design and reduces the number of external components required.
  • Enhanced Reliability: Protection features ensure reliable operation in demanding applications.
  • Cost-Effective Solution: Provides a cost-effective solution for efficient power conversion.

Technical Specifications:

  • Input Voltage Range: Check datasheet for specific range.
  • Output Voltage: Check datasheet for specific range, likely adjustable via external components.
  • Output Current: Consult datasheet.
  • Switching Frequency: Consult datasheet.
  • Package: Consult datasheet.
  • Quiescent Current: Low Quiescent Current (Iq) contributes to high efficiency, especially at light loads. Consult datasheet for details.

You May Also Be Interested in

JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
STMicroelectronics
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sipex Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess