EN
  • EN
  • DE
  • IT

W24256S-70LL

Part No W24256S-70LL
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 32K X 8 CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1279979-W24256S-70LL
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W24256S-70LL CAD Model

Description

The W24256S-70LL is a 256K x 8 bit (256 Kilobyte) Static Random Access Memory (SRAM) chip manufactured by Winbond Electronics. It is designed for applications that require fast access times and low power consumption. This SRAM is commonly used in embedded systems, industrial control systems, and portable devices where data needs to be stored and retrieved quickly and reliably.

Applications

  • Embedded systems
  • Industrial control systems
  • Portable devices
  • Data buffers
  • Cache memory

Features

  • 256K x 8 Bit Organization: Provides a total storage capacity of 256 Kilobytes.
  • Fast Access Time: Offers quick data retrieval, typically around 70ns.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates within a broad voltage range, typically 4.5V to 5.5V.
  • TTL Compatible Inputs and Outputs: Easy to interface with standard logic circuits.

Benefits

  • Fast Performance: Quick access times enable high-speed data processing.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Easy Integration: TTL compatible I/O simplifies interfacing with other components.
  • Reliable Storage: Static RAM provides stable data storage without the need for refresh cycles.
  • Versatile Application: Suitable for a wide range of embedded systems and data storage applications.

The W24256S-70LL is designed for easy integration into various systems. It supports standard memory access protocols, allowing for simple read and write operations. The low power consumption makes it an ideal choice for portable devices where battery life is critical. The device is typically available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package, making it easy to prototype and integrate into production designs. Its reliable performance and fast access times make it a popular choice for engineers designing high-performance embedded systems.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess