EN
  • EN
  • DE

SY6926QYC

Part No SY6926QYC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839301-SY6926QYC
Ultra Librarian 3D Model Ultra Librarian SY6926QYC CAD Model

Description

The SY6926QYC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. This converter is designed to provide a stable and regulated output voltage from a wide input voltage range, making it suitable for various applications. It integrates internal power MOSFETs, reducing the number of external components required and simplifying the design process. The SY6926QYC features high efficiency, allowing for cooler operation and longer battery life in portable applications.

Applications:

  • Portable Power Devices: Such as smartphones, tablets, and other battery-operated gadgets.
  • Power Banks: Efficiently converting voltage to charge various devices.
  • Solid State Drives (SSDs): Providing stable power to ensure data integrity and performance.
  • Wireless Routers: Supplying reliable power to maintain network stability.
  • Industrial Applications: Use in applications requiring efficient and compact power solutions.

Features:

  • Wide Input Voltage Range: Accommodates a broad range of input voltage sources.
  • High Efficiency Conversion: Minimizes power loss and heat generation.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Adjustable Output Voltage: Offers flexibility to cater to different application requirements.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current.
  • Overvoltage Protection (OVP): Guards against potential damage from voltage spikes.
  • Thermal Shutdown Protection: Prevents overheating and ensures device reliability.
  • Enable/Disable Function: Allows for controlled power sequencing and shutdown.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Simplified Design: Integrated MOSFETs reduce external component count.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Flexibility: Adjustable output voltage supports a variety of applications.
  • Space-Saving Design: Compact package minimizes board footprint.

Additional Details:

The SY6926QYC operates at a high switching frequency, allowing for the use of smaller external components. This device also incorporates internal compensation to ensure stable operation across various load conditions. The specific switching frequency, input voltage range, output current capabilities, and thermal characteristics can be found in the manufacturer’s datasheet. It is typically available in a surface-mount package for easy integration into modern electronic assemblies.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6422 $57.7980
220+ $0.5267 $115.8740
340+ $0.5105 $173.5700
470+ $0.4943 $232.3210
610+ $0.4770 $290.9700
810+ $0.4285 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess