EN
  • EN
  • DE

SY6923PPC

Part No SY6923PPC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description Switching Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967585-SY6923PPC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY6923PPC CAD Model

Description

The SY6923PPC is a highly integrated, high-efficiency power management IC (PMIC) manufactured by Silergy Corp. It's designed for use in portable devices, providing multiple regulated voltage rails from a single input voltage, optimizing power distribution and efficiency.

Applications

  • Portable Electronics (Smartphones, Tablets, Handheld Devices)
  • Solid-State Drives (SSDs)
  • Wearable Devices
  • IoT Devices
  • Power Banks

Features

  • Multiple Output Voltage Rails
  • High Efficiency DC-DC Converters
  • Low Quiescent Current
  • Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Thermal Shutdown Protection (OTP)

Benefits

  • Extended Battery Life: High efficiency and low quiescent current minimize power consumption, extending battery life.
  • Reduced Board Space: Integration of multiple functions reduces the number of external components, saving valuable board space.
  • Reliable Operation: Built-in protection features prevent damage from over-voltage, over-current, short-circuits, and over-temperature conditions.
  • Simplified Design: Highly integrated design reduces the complexity of power management circuitry.
  • Stable Performance: Provides stable and regulated output voltages even with variations in input voltage or load current.

Additional Details

The SY6923PPC typically operates from a single-cell Lithium-ion battery input. It integrates multiple DC-DC converters, LDOs (Low Dropout regulators), and other power management functions. The specific output voltage rails and current capabilities vary depending on the configuration. The device features low quiescent current, minimizing power consumption in standby mode. The comprehensive protection features ensure safe and reliable operation. The small package size allows for easy integration into compact devices. The SY6923PPC is a complete power management solution for portable applications.

The integrated DC-DC converters provide high-efficiency voltage conversion, minimizing power loss and extending battery life. The LDOs provide stable and regulated voltage rails for sensitive analog and digital circuits. The over-voltage protection prevents damage from excessive input voltage. The over-current protection limits the output current to protect the load. The short-circuit protection shuts down the device in the event of a short circuit. The thermal shutdown protection prevents the device from overheating. The multiple output voltage rails allow the device to power various components in a portable device, such as the processor, memory, display, and communication modules.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,852 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess