EN
  • EN
  • DE

SY6875DDBC

Part No SY6875DDBC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350488-SY6875DDBC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY6875DDBC CAD Model

Description

The SY6875DDBC is a highly integrated power management IC from Silergy Corp, designed for use in a variety of portable and battery-powered applications. It functions primarily as a power regulator and system supervisor, ensuring stable and efficient power delivery to critical components within a device. This IC integrates multiple functions to minimize external components and board space, making it ideal for compact designs.

Applications:

  • Smartphones and Tablets: Used for power management of the core processor and peripherals.
  • Portable Media Players: Regulates power for audio and video processing units.
  • Wearable Devices: Provides efficient power conversion and monitoring for smartwatches and fitness trackers.
  • IoT Devices: Manages power consumption in low-power sensor nodes and communication modules.
  • Handheld Gaming Consoles: Ensures stable power for the processor, display, and audio components.

Features:

  • High Efficiency DC-DC Conversion: Integrates buck converters for efficient voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overvoltage and Undervoltage Protection: Protects the system from voltage fluctuations.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the device in case of overheating.
  • Integrated LDO Regulators: Provides stable voltage rails for sensitive analog circuits.
  • I2C Interface: Allows for digital control and monitoring of power parameters.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery runtime.
  • Reduced Board Space: Integration of multiple functions minimizes external component count.
  • Improved System Reliability: Comprehensive protection features safeguard against power-related issues.
  • Simplified Design: Integrated features reduce the complexity of power management design.
  • Enhanced System Performance: Stable voltage rails improve the performance of sensitive circuits.

Additional Details:

The SY6875DDBC typically operates from a battery or external power source within a specific voltage range, often 2.7V to 5.5V. It is available in a compact package, such as a QFN or WLCSP, suitable for space-constrained applications. The exact specifications, including output voltage options and current ratings, vary depending on the specific configuration and application requirements. Further technical details can be found in the Silergy Corp datasheet for this part.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess