EN
  • EN
  • DE

SY6288DCAC

Part No SY6288DCAC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350482-SY6288DCAC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY6288DCAC CAD Model

Description

The SY6288DCAC is a high-efficiency, synchronous step-down DC-DC converter produced by Silergy Corp. It is designed to provide a stable and efficient power supply for a wide range of applications, particularly in portable and battery-powered devices. This converter integrates high-side and low-side MOSFETs, which helps to minimize external component count and improve overall efficiency.

Applications

  • Smartphones and tablets: Used for power management and voltage regulation.
  • Portable media players: Provides efficient power conversion for audio and video playback.
  • Power banks and USB chargers: Regulates voltage for charging various devices.
  • Solid-state drives (SSDs): Supplies stable power for data storage.
  • Embedded systems: Used in various control and automation applications.

Features

  • High efficiency: Achieves up to 95% efficiency, minimizing power loss and maximizing battery life.
  • Integrated MOSFETs: Reduces external component count and simplifies PCB layout.
  • Wide input voltage range: Supports a wide range of input voltage sources.
  • Adjustable output voltage: Allows for flexible voltage settings to meet specific application needs.
  • Over-current protection (OCP): Protects the converter and the load from damage due to excessive current.
  • Short-circuit protection (SCP): Prevents damage in the event of a short circuit on the output.
  • Over-temperature protection (OTP): Shuts down the converter if the temperature exceeds a safe limit.

Benefits

  • Extended battery life: High efficiency results in longer runtimes for portable devices.
  • Reduced component count: Integrated MOSFETs simplify design and lower BOM costs.
  • Improved reliability: Robust protection features ensure stable and reliable operation.
  • Smaller solution size: Compact package and reduced component count minimize board space.
  • Simplified design: Easy to use and requires minimal external components.

Additional Details

The SY6288DCAC operates at a high switching frequency, which allows for the use of smaller external inductors and capacitors. It also includes a soft-start function to limit inrush current during startup, preventing voltage overshoot and potential damage to the load. The device is available in a thermally enhanced package, making it suitable for space-constrained applications. Detailed specifications, application notes, and PCB layout recommendations can be found in the manufacturer's datasheet.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2538 $58.3740
555+ $0.2083 $115.6065
860+ $0.2018 $173.5480
1,185+ $0.1952 $231.3120
1,530+ $0.1887 $288.7110
2,050+ $0.1692 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess