EN
  • EN
  • DE

SY6010CBC

Part No SY6010CBC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839296-SY6010CBC
Ultra Librarian 3D Model Ultra Librarian SY6010CBC CAD Model

Description

The SY6010CBC is a power management integrated circuit (PMIC) designed by Silergy Corp. It's a highly integrated solution for power conversion and regulation in various electronic devices. This PMIC is engineered to provide efficient power delivery and management, ensuring optimal performance and battery life in portable and embedded systems.

Applications

  • Portable Electronics (Smartphones, Tablets)
  • Embedded Systems
  • Power Banks
  • Wearable Devices
  • Battery-Powered Applications

Features

  • High Efficiency DC-DC Conversion
  • Multiple Output Voltage Rails
  • Integrated Power Switches
  • Battery Charging Management
  • Over-Voltage Protection
  • Over-Current Protection
  • Thermal Shutdown Protection

Benefits

  • Extended Battery Life: High efficiency DC-DC conversion minimizes power losses, extending battery life in portable devices.
  • Simplified System Design: Integration of multiple power management functions reduces the number of external components, simplifying system design.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from over-voltage, over-current, and thermal events.
  • Reduced Board Space: The integrated design minimizes the required board space, enabling smaller and more compact devices.
  • Optimized Power Delivery: Multiple output voltage rails provide tailored power to different system components for optimal performance.

The SY6010CBC typically includes features such as buck converters, boost converters, LDO regulators, and battery charging circuitry. Detailed specifications, including input voltage range, output voltage levels, switching frequency, and protection thresholds, can be found in the product datasheet. It's designed to provide a complete power management solution for a wide range of applications.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess