EN
  • EN
  • DE

SY58181NAAC

Part No SY58181NAAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959109-SY58181NAAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY58181NAAC CAD Model

Description

The SY58181NAAC is a high-performance, low-power, 2.5 GHz 1:4 LVDS fanout buffer from Silergy Corp. This device is designed to distribute high-speed clock or data signals with minimal jitter and skew, making it suitable for demanding applications in networking, telecommunications, and data centers.

Applications

  • Networking Equipment: Used in routers, switches, and servers to distribute clock signals for high-speed data transmission.
  • Telecommunications Systems: Employed in base stations and other telecom infrastructure to distribute clock signals with low jitter.
  • Data Centers: Used in high-performance computing systems to distribute clock signals for processors and memory.
  • Test and Measurement Equipment: Provides low-jitter clock signals for oscilloscopes, signal generators, and other test equipment.
  • Medical Imaging: Used in medical imaging systems to distribute clock signals for high-resolution image acquisition.

Features

  • Low Jitter: Minimizes jitter to ensure high signal integrity in high-speed applications.
  • Low Skew: Provides minimal skew between output channels, ensuring accurate timing.
  • High-Speed Operation: Supports data rates up to 2.5 GHz, making it suitable for demanding applications.
  • Low Power Consumption: Minimizes power consumption to reduce heat dissipation and improve energy efficiency.
  • LVDS Outputs: Provides LVDS outputs for high-speed, low-noise signal transmission.

Benefits

  • Improved Performance: Low jitter and skew ensure high signal integrity, improving the performance of high-speed systems.
  • Reduced Power Consumption: Low power consumption reduces heat dissipation and improves energy efficiency.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Design: Easy-to-use interface simplifies circuit design and reduces component count.
  • Cost-Effective Solution: Provides a cost-effective solution for distributing high-speed clock signals.

Additional Details

The SY58181NAAC operates from a single 3.3V supply and is available in a compact package. Key specifications include output voltage swing, propagation delay, and power supply current. It features internal termination resistors to minimize reflections and improve signal integrity. Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,608 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess