EN
  • EN
  • DE

SY50131DFAC

Part No SY50131DFAC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839277-SY50131DFAC
Ultra Librarian 3D Model Ultra Librarian SY50131DFAC CAD Model

Description

The SY50131DFAC is a high-performance clock generator from Silergy Corp. Similar to the SY50131AFAC, it's designed to provide precise and stable clock signals for various electronic systems. This device is characterized by its low jitter, programmable features, and wide frequency range. It's commonly used in applications requiring accurate timing and synchronization. The 'D' likely represents a different configuration or performance grade compared to the 'A' variant.

Applications:

  • Networking equipment
  • Data centers
  • Base stations
  • Test and measurement equipment
  • Industrial control systems
  • Video processing
  • High-speed serial interfaces

Features:

  • Low jitter performance: Ensures signal integrity and reduces timing errors.
  • Programmable output frequencies: Allows for flexible clock generation.
  • Multiple output channels: Supports diverse clocking requirements.
  • Precise frequency synthesis: Generates accurate and stable clock signals.
  • Integrated voltage regulators: Simplifies power supply design.
  • Low power consumption.
  • Small package size: Minimizes board space.
  • I2C interface for configuration and control.

Benefits:

  • Improved system performance through precise timing.
  • Reduced bit error rates in high-speed data transmission.
  • Simplified system design with integrated features.
  • Enhanced signal integrity and reliability.
  • Increased flexibility with programmable output frequencies.
  • Lower power consumption leading to energy savings.
  • Reduced BOM cost with fewer external components.

Additional Details:

The SY50131DFAC operates from a single power supply and provides multiple clock outputs that can be independently configured. The device integrates a high-resolution fractional-N PLL (Phase-Locked Loop) to generate a wide range of output frequencies. The output frequencies, output voltage levels, and other parameters can be programmed through the I2C serial interface. The device also includes integrated voltage regulators, which further simplify the power supply design. The SY50131DFAC is typically available in a small footprint package, making it suitable for space-constrained applications. It is crucial to consult the datasheet for specific differences between the 'AFAC' and 'DFAC' variants. Detailed information regarding frequency ranges, jitter specifications, programming options, and electrical characteristics can be found in the product datasheet. The SY50131DFAC contributes to a more reliable and high-performing electronic system, especially in applications dependent on precise timing.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess