EN
  • EN
  • DE

SY50131AFAC

Part No SY50131AFAC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839276-SY50131AFAC
Ultra Librarian 3D Model Ultra Librarian SY50131AFAC CAD Model

Description

The SY50131AFAC is a high-performance clock generator from Silergy Corp. It's designed to provide precise and stable clock signals for various electronic systems. This device is characterized by its low jitter, programmable features, and wide frequency range. It's commonly used in applications requiring accurate timing and synchronization.

Applications:

  • Networking equipment
  • Data centers
  • Base stations
  • Test and measurement equipment
  • Industrial control systems
  • Video processing
  • High-speed serial interfaces

Features:

  • Low jitter performance: Ensures signal integrity and reduces timing errors.
  • Programmable output frequencies: Allows for flexible clock generation.
  • Multiple output channels: Supports diverse clocking requirements.
  • Precise frequency synthesis: Generates accurate and stable clock signals.
  • Integrated voltage regulators: Simplifies power supply design.
  • Low power consumption.
  • Small package size: Minimizes board space.
  • I2C interface for configuration and control.

Benefits:

  • Improved system performance through precise timing.
  • Reduced bit error rates in high-speed data transmission.
  • Simplified system design with integrated features.
  • Enhanced signal integrity and reliability.
  • Increased flexibility with programmable output frequencies.
  • Lower power consumption leading to energy savings.
  • Reduced BOM cost with fewer external components.

Additional Details:

The SY50131AFAC operates from a single power supply and provides multiple clock outputs that can be independently configured. The device integrates a high-resolution fractional-N PLL (Phase-Locked Loop) to generate a wide range of output frequencies. The output frequencies, output voltage levels, and other parameters can be programmed through the I2C serial interface. The device also includes integrated voltage regulators, which further simplify the power supply design. The SY50131AFAC is typically available in a small footprint package, making it suitable for space-constrained applications. Detailed information regarding frequency ranges, jitter specifications, programming options, and electrical characteristics can be found in the product datasheet. The SY50131AFAC contributes to a more reliable and high-performing electronic system, especially in applications dependent on precise timing.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0573 $58.1515
135+ $0.8676 $117.1260
210+ $0.8405 $176.5050
285+ $0.8134 $231.8190
370+ $0.7862 $290.8940
495+ $0.7049 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess