EN
  • EN
  • DE

XC6213B182GR-G

Part No XC6213B182GR-G
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842703-XC6213B182GR-G
Ultra Librarian 3D Model Ultra Librarian XC6213B182GR-G CAD Model

Description

The XC6213B182GR-G is a high-speed, low noise LDO regulator manufactured by Torex Semiconductor Ltd. It provides a stable and regulated output voltage with excellent transient response. This regulator is ideally suited for applications requiring fast dynamic response to load changes and minimal output voltage ripple.

Applications:

  • Smartphones: Powering application processors and RF components.
  • Tablets: Regulating voltage for CPUs, GPUs, and memory.
  • Wireless Communication Modules: Supplying stable power to RF transceivers and baseband processors.
  • Portable Audio Players: Powering audio codecs and amplifiers.
  • Digital Cameras: Regulating voltage for image sensors and processing units.

Features:

  • High-Speed Transient Response: Quickly adapts to load changes, ensuring a stable output voltage.
  • Low Noise: Minimizes output voltage ripple for sensitive applications.
  • Low Dropout Voltage: Operates efficiently with a small voltage difference between input and output.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Thermal Shutdown Protection: Disables the regulator if the temperature rises above a safe level.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Improved System Performance: The fast transient response guarantees stable operation even under rapidly changing load conditions.
  • Enhanced Signal Integrity: Low noise output minimizes interference and improves signal quality.
  • Extended Battery Life: Low dropout voltage and efficient design maximize battery life in portable devices.
  • Robust Protection: Overcurrent and thermal shutdown features safeguard both the regulator and connected components.
  • Compact Design: Enables integration into space-constrained electronic designs.

Additional Details:

The XC6213B182GR-G operates with an input voltage range of 1.7V to 6.0V and delivers a fixed output voltage of 1.8V. The low dropout voltage, typically around 150mV at the rated output current, contributes to higher efficiency. This regulator is available in a small SOT-25 or similar package. It also includes a chip enable pin that can be used to disable the regulator, further reducing power consumption. The operating temperature range is -40°C to +85°C. This component is also RoHS compliant, adhering to environmental safety standards.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess