EN
  • EN
  • DE

SLGC55584AVTR

Part No SLGC55584AVTR
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326114-SLGC55584AVTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLGC55584AVTR CAD Model

Description

The SLGC55584AVTR is a Configurable Mixed-signal Integrated Circuit (CMIC) from Silego Technology. It offers a flexible solution for integrating various analog and digital functions into a single chip. This CMIC is designed to reduce board space, lower power consumption, and enhance system performance. Its configurable nature allows for customization to meet specific application requirements.

Applications:

  • Consumer Electronics: Commonly used in audio processing, display control, and interface adaptation in devices like TVs, set-top boxes, and audio equipment.
  • Mobile Devices: Employed in smartphones and tablets for power management, signal conditioning, and custom logic functions.
  • IoT Devices: Integrated into smart sensors, home automation systems, and other IoT applications for efficient control and data processing.
  • Industrial Automation: Utilized in industrial control systems for programmable logic, sensor interfacing, and motor control applications.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearables for power management and sensor data handling.

Features:

  • Configurable Analog and Digital Blocks: Offers a range of configurable analog and digital blocks that can be interconnected to create custom circuits.
  • Low Power Operation: Designed for minimal power consumption, making it suitable for battery-powered applications.
  • Small Form Factor: Available in compact packages, allowing for integration into space-constrained devices.
  • Programmable Logic: Enables the implementation of custom logic functions using a user-friendly software tool.
  • Integrated Oscillators: Includes on-chip oscillators for timing and clock generation.
  • Flexible I/O Configuration: Provides programmable input/output pins for interfacing with external devices.

Benefits:

  • Reduced Board Space: Integration of multiple functions into a single chip reduces the number of components needed on the PCB, saving space and simplifying design.
  • Increased Design Flexibility: The configurable nature of the CMIC allows designers to tailor the device to specific application needs.
  • Improved Power Efficiency: Low power consumption leads to longer battery life in portable devices and reduced energy costs in other applications.
  • Faster Time to Market: The ease of configuration and integration streamlines the design process, enabling quicker product development cycles.
  • Lower System Cost: By integrating multiple functions, the device reduces the overall cost of the system compared to using discrete components.

Additional Details:

The SLGC55584AVTR is designed to operate within specific voltage and temperature ranges, details of which can be found in its datasheet. It is typically programmed using Silego's GreenPAK Designer software, which provides a graphical interface for configuring the device. The device supports various communication protocols such as I2C and SPI, depending on the configuration. Detailed specifications on the types of internal components and their specific capabilities are available in the product documentation.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,597 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess