EN
  • EN
  • DE

SLG4P41206V

Part No SLG4P41206V
Manufacturer SILEGO
Catalog OEM Parts ( S )
Description STQFN 20/ I°/ Programmable Mixed Signal Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979237-SLG4P41206V
Categories OEM Parts( S )
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4P41206V CAD Model

Description

The SLG4P41206V is a programmable mixed-signal device from Silego (now Dialog Semiconductor). It belongs to the GreenPAK family of configurable mixed-signal ASICs (CMICs). These devices offer a flexible and cost-effective way to integrate various analog and digital functions into a single chip, reducing board space, BOM cost, and power consumption compared to using discrete components.

Applications

  • Consumer Electronics: Used for custom control logic, power sequencing, and signal conditioning in various consumer devices.
  • Wearable Devices: Ideal for applications where size and power are critical, such as smartwatches, fitness trackers, and other wearable sensors.
  • Mobile Devices: Can be used for implementing custom features and power management functions in smartphones and tablets.
  • IoT (Internet of Things) Devices: Suitable for integrating sensor interfaces, communication protocols, and control functions in IoT nodes.
  • Industrial Control: Used for implementing custom control logic, sensor interfaces, and communication protocols in industrial equipment.

Features

  • Programmable Logic: Contains configurable logic blocks that can be programmed to implement custom digital circuits.
  • Mixed-Signal Capabilities: Includes analog comparators, ADCs, DACs, and other analog resources for signal conditioning and processing.
  • Integrated Power Management: Features integrated power management circuitry for efficient power consumption, including voltage regulators and power sequencing.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Small Package: Available in a compact package that saves valuable board space.

Benefits

  • Reduced BOM Cost: Integrates multiple discrete components into a single IC, reducing the bill of materials cost.
  • Smaller Board Size: Enables miniaturization of electronic designs by integrating multiple functions into a small package.
  • Faster Time to Market: Simplifies design and prototyping with its configurable architecture and easy-to-use development tools.
  • Improved System Performance: Optimizes system performance by integrating key functions into a single IC.
  • Increased Design Flexibility: Allows designers to implement custom logic and mixed-signal circuits without relying on standard components.

Additional Details: The SLG4P41206V is programmed using Dialog's GreenPAK Designer software, which provides a graphical user interface for configuring the device's internal resources. The device's operating voltage typically ranges from 1.8V to 5.5V. The specific number of digital macrocells, analog comparators, and other resources varies depending on the specific GreenPAK device in the family. These devices are frequently used for functions such as button debouncing, power sequencing, reset generation, and level translation.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess