EN
  • EN
  • DE

SLG4AX42453V

Part No SLG4AX42453V
Manufacturer SILEGO
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978361-SLG4AX42453V
Categories OEM Parts( S )
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4AX42453V CAD Model

Description

The SLG4AX42453V is a member of the GreenPAK™ family of Configurable Mixed-signal ICs (CMICs) from Silego Technology (now part of Renesas). These devices allow designers to integrate multiple discrete components into a single, highly configurable IC, reducing board space and system cost.

Applications:

  • Mobile Devices: Power management, LED control, and interface functions in smartphones and tablets.
  • Wearable Electronics: Battery management, sensor interfacing, and control logic in smartwatches and fitness trackers.
  • IoT Devices: Sensor signal processing, wireless communication control, and power management in IoT nodes.
  • Consumer Electronics: Custom logic functions, LED drivers, and power sequencing in televisions, set-top boxes, and home appliances.
  • Industrial Automation: Interface circuits, control logic, and signal conditioning in industrial control systems.

Features:

  • Configurable Logic: Programmable logic blocks that can be customized to implement various digital functions.
  • Analog Blocks: Integrated analog components such as comparators, ADCs, and DACs.
  • Power Management: Built-in power management features including voltage regulators and power sequencing.
  • I/O Ports: Flexible I/O ports that can be configured for various functions.
  • Small Package: Compact package for space-constrained applications.
  • Low Power Consumption: Optimized for low power operation, extending battery life.

Benefits:

  • Reduced System Cost: Integrates multiple components into a single IC, reducing BOM cost.
  • Smaller Board Size: Reduces board space requirements, enabling smaller and more compact designs.
  • Faster Time-to-Market: Simplifies design and prototyping, accelerating product development.
  • Improved Performance: Enhances system performance through optimized signal processing and control.
  • Increased Flexibility: Provides a high degree of flexibility to customize designs to specific requirements.

The SLG4AX42453V GreenPAK CMIC offers a versatile and cost-effective solution for integrating various functions into a single chip. Its configurable logic and analog blocks, along with its power management features, make it suitable for a wide range of applications. The device's low power consumption and small package further enhance its appeal for portable and space-constrained devices.

Technical Specifications: The SLG4AX42453V typically operates at a low supply voltage (e.g., 1.8V to 5.5V). It features a programmable internal oscillator and utilizes non-volatile memory (NVM) for configuration storage. The specific number of logic blocks, analog components, and I/O pins can be found in the product datasheet. The CMIC offers a flexible and efficient way to implement custom logic functions and reduce the overall system complexity.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess