EN
  • EN
  • DE

SLG4AP016V

Part No SLG4AP016V
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 325993-SLG4AP016V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG4AP016V CAD Model

Description

The SLG4AP016V is a member of Silego's GreenPAK™ family of programmable mixed-signal ASICs. These devices allow designers to integrate many discrete components into a single, small, low power IC. The SLG4AP016V offers a versatile and cost-effective solution for a wide range of applications.

Applications

  • Mobile Devices: Power management, load switching, and level shifting.
  • Wearable Electronics: Efficient power control and signal conditioning.
  • IoT Devices: Sensor interfacing, data acquisition, and low-power operation.
  • Consumer Electronics: General-purpose logic, timing control, and analog functions.
  • Industrial Control: Signal processing, motor control, and interface solutions.

Features

  • Programmable Logic: Configurable digital logic blocks for custom circuit design.
  • Analog Comparators: High-speed comparators for precise signal detection.
  • Digital to Analog Converter (DAC): Integrated DAC for control signal generation.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Small Package Size: Available in a compact package for space-constrained designs.
  • I2C Interface: For easy configuration and control.
  • Operating Voltage: Wide operating voltage range.

Benefits

  • Reduced Bill of Materials (BOM): Integrates multiple discrete components into a single IC.
  • Smaller Footprint: Saves valuable board space.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Faster Time to Market: Simplifies design and reduces development time.
  • Increased Design Flexibility: Allows for easy customization and modification of circuit functionality.
  • Improved System Performance: Optimized for low-power and high-performance applications.
  • Cost-Effective Solution: Reduces overall system cost.

Additional Details

The SLG4AP016V is configured using Silego's GreenPAK Designer software, a free and intuitive GUI-based development environment. This software allows designers to easily create custom circuits by dragging and dropping functional blocks and configuring their parameters. The device is non-volatile memory (NVM) based, allowing for in-system programming and reprogramming. Detailed specifications can be found in the device datasheet, including information on voltage ranges, current consumption, and timing characteristics.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,240 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess