EN
  • EN
  • DE

SLG3NT3342V

Part No SLG3NT3342V
Manufacturer SILEGO
Catalog Clock/Timing - Clock Buffers, Drivers
Description GreenCLK 2x 32.768kHz Clock Outputs/2x 25MHz Clock Outputs/1x 12MHz Clock Output Scalable VIO 3.3V 18-Pin TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981271-SLG3NT3342V
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG3NT3342V CAD Model

Description

The SLG3NT3342V is a programmable mixed-signal matrix from Silego Technology. This device offers a highly configurable platform for implementing a wide range of analog and digital functions, making it suitable for applications requiring flexibility and integration. It is often referred to as a GreenPAK device.

Applications:

  • Wearable electronics
  • Mobile devices
  • IoT sensors
  • Custom logic functions
  • Power management circuits

Features:

  • Programmable analog and digital resources
  • Integrated op-amps, comparators, and logic gates
  • Low power consumption
  • Small footprint package
  • I2C interface for configuration

Benefits:

  • Design flexibility and customization
  • Reduced BOM count and board space
  • Improved system performance
  • Faster time-to-market
  • Energy efficiency for portable devices

Specifications:

The SLG3NT3342V operates with a supply voltage range of typically 1.8V to 5.5V. It integrates configurable analog blocks (CABs) and digital blocks (DABs), allowing designers to implement custom analog and digital circuits within a single chip. The device's programmable nature enables in-system configuration and reconfiguration, making it adaptable to changing design requirements. The I2C interface facilitates communication with a microcontroller or other system components for configuration and control. The device is available in a compact package suitable for space-constrained applications. Silego provides design tools to simplify the configuration and programming of the SLG3NT3342V, reducing development time and effort.

Additionally, the SLG3NT3342V provides a cost-effective solution for implementing custom logic functions and mixed-signal circuits. Its low power consumption makes it ideal for battery-powered devices, extending battery life and minimizing heat dissipation. The integration of analog and digital functions reduces the number of discrete components required, simplifying board layout and reducing manufacturing costs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess