EN
  • EN
  • DE

SVF7N60F

Part No SVF7N60F
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 349547-SVF7N60F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVF7N60F CAD Model

Description

The SVF7N60F is a power MOSFET manufactured by Silan Microelectronics. It's designed to provide efficient power switching capabilities in various applications. This MOSFET is known for its balance of low on-resistance and fast switching speeds, making it a versatile component for power electronics.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used in power supplies for computers, adapters, and industrial equipment.
  • Power Factor Correction (PFC): Implemented in PFC circuits to improve power efficiency.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to provide backup power during power outages.
  • Motor Drives: Used in motor control applications, such as those found in appliances and industrial machinery.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • High Switching Speed: Enables efficient switching and reduces switching losses.
  • High Avalanche Capability: Provides robustness against transient voltage spikes.
  • Gate Charge Optimization: Designed for low gate charge, reducing drive power requirements.
  • TO-220F Package: Provides good thermal performance with electrical isolation.

Benefits:

  • Enhanced Efficiency: Low RDS(on) and fast switching contribute to high efficiency in power conversion circuits.
  • Reduced Heat Dissipation: Lower conduction losses mean less heat is generated, enhancing system reliability.
  • Improved Power Density: The efficient design allows for higher power density in smaller form factors.
  • Increased System Reliability: High avalanche capability and robust design ensure dependable operation.
  • Simplified Design: Optimized gate charge characteristics simplify driver circuit design.

Additional Details:

The SVF7N60F is an N-channel MOSFET typically supplied in a TO-220F package. This package provides electrical isolation. Consult the official Silan Microelectronics datasheet for precise voltage and current ratings, thermal resistance values, and detailed package dimensions for accurate application design and performance analysis.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4383 $50.4045
280+ $0.3597 $100.7160
435+ $0.3484 $151.5540
595+ $0.3372 $200.6340
770+ $0.3260 $251.0200
1,030+ $0.2922 $300.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess