EN
  • EN
  • DE

ATM16HVA4CKU

Part No ATM16HVA4CKU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046846-ATM16HVA4CKU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATM16HVA4CKU CAD Model

Description

Microchip Technology ATM16HVA4CKU Overview

The ATM16HVA4CKU is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance MCU is designed to cater to a wide range of applications, particularly those requiring a balance between power efficiency and processing capability.

At the heart of the ATM16HVA4CKU lies an advanced RISC architecture that enables the microcontroller to execute powerful instructions in a single clock cycle. This feature ensures maximum throughput, making it an ideal choice for applications that require quick data processing and real-time responsiveness. Moreover, the MCU operates at a voltage range that ensures low power consumption, which is crucial for battery-powered and energy-sensitive applications.

Key Features of ATM16HVA4CKU

  • Advanced RISC Architecture: The MCU is built on a powerful RISC processor architecture, allowing for high-speed processing and efficient operation.
  • Low Power Consumption: Designed for energy efficiency, the ATM16HVA4CKU is suitable for applications where power conservation is paramount.
  • Robust I/O Capabilities: A variety of input/output options provide versatility in connecting peripherals and other components, making it highly adaptable to different system configurations.
  • Integrated Peripherals: The MCU comes with built-in peripherals that reduce the need for external components, thus minimizing the overall system footprint and cost.
  • Programmability: With its programmable nature, the ATM16HVA4CKU can be tailored to specific application needs, offering flexibility in software development and deployment.

With its combination of performance, efficiency, and integration, the ATM16HVA4CKU from Microchip Technology is a compelling choice for designers and engineers. Whether it's for industrial control systems, automotive applications, or IoT devices, this MCU provides a reliable and versatile platform to build upon. Its robust feature set ensures that it can meet the demands of the most challenging embedded system applications, while also maintaining a focus on power conservation.

For more detailed specifications and application support, Microchip Technology provides extensive documentation and a dedicated support team to assist with the integration and use of the ATM16HVA4CKU in your projects.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess