EN
  • EN
  • DE

SVF2N60CDTR

Part No SVF2N60CDTR
Manufacturer Silan
Catalog Misc Products
Description 60V 2A N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839239-SVF2N60CDTR
Ultra Librarian 3D Model Ultra Librarian SVF2N60CDTR CAD Model

Description

The Silan SVF2N60CDTR is an N-channel MOSFET transistor that is designed for high-voltage applications. It has a drain-to-source voltage rating of 600V and a gate-to-source voltage rating of ±20V. The SVF2N60CDTR also has a low on-resistance of 0.075Ω and a high continuous drain current of 12A.

The SVF2N60CDTR is ideal for use in a variety of applications, including:

Motor control Power switching DC-DC converters PFC converters Renewable energy systems The SVF2N60CDTR is available in a TO-220 package and is RoHS compliant.

Features:

High drain-to-source voltage rating: 600V Low on-resistance: 0.075Ω High continuous drain current: 12A Fast switching speed RoHS compliant Applications:

Motor control Power switching DC-DC converters PFC converters Renewable energy systems Benefits:

The SVF2N60CDTR is a high-performance N-channel MOSFET transistor that is ideal for a variety of high-voltage applications. Its low on-resistance and high continuous drain current make it ideal for applications where high efficiency and power handling are required. The SVF2N60CDTR is also fast switching, which makes it ideal for applications where high switching speeds are required. Example Applications:

The SVF2N60CDTR can be used in a variety of motor control applications, such as industrial motors, automotive motors, and consumer electronics motors. It can also be used in a variety of power switching applications, such as power supplies, inverters, and converters. Additionally, the SVF2N60CDTR can be used in a variety of DC-DC converters, PFC converters, and renewable energy systems. Conclusion:

The Silan SVF2N60CDTR is a high-performance N-channel MOSFET transistor that is ideal for a variety of high-voltage applications. Its low on-resistance, high continuous drain current, fast switching speed, and RoHS compliance make it a popular choice for engineers and designers.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,490+ $0.1940 $289.0600
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess